EN
  • EN
  • DE

LC85405J

Part No LC85405J
Manufacturer ON Semiconductor
Catalog Interface - Telecom
Description IC AUDIO DGTL TELECOM ASSP QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Status Obsolete(EOL)
Win Source Part Number 070814-LC85405J
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC85405J CAD Model

Description

The LC85405J is a state-of-the-art integrated circuit (IC) from ON Semiconductor, designed for advanced applications in the electronics industry. This high-performance product is tailored to meet the rigorous demands of modern electronic systems, providing reliability and efficiency in various applications.

Key Features

  • High Integration: The LC85405J is a compact solution that integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design of electronic circuits.
  • Low Power Consumption: This IC is engineered to operate with minimal power usage, making it ideal for battery-powered devices and applications where energy efficiency is crucial.
  • Robust Performance: ON Semiconductor's commitment to quality ensures that the LC85405J delivers consistent performance even under harsh conditions, contributing to the longevity and reliability of the end product.
  • Wide Operating Temperature Range: The device is designed to function effectively over a broad temperature spectrum, ensuring stable operation in diverse environments.
  • Flexible Applications: The versatility of the LC85405J makes it suitable for a wide array of applications, from consumer electronics to industrial systems.

Applications

The LC85405J is a versatile component that can be utilized in numerous sectors. Its applications span across various fields such as:

  • Automotive systems
  • Industrial control units
  • Consumer electronics including audio and video equipment
  • Communication devices
  • Power management systems

Technical Specifications

The technical specifications of the LC85405J reflect its capability to support complex and demanding electronic systems. Detailed specifications are available in the datasheet provided by ON Semiconductor, which includes information on the operating voltage range, pin configuration, maximum operating temperature, packaging type, and more.

With the LC85405J, ON Semiconductor continues its tradition of delivering high-quality, reliable components that drive innovation and support the development of cutting-edge technology. Whether you're designing a new product or upgrading an existing system, the LC85405J offers the performance and dependability you need to succeed.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Infineon Technologies
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Infineon Technologies
Lowest to $21.6228
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Infineon Technologies
Lowest to $85.6225
Infineon Technologies
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess