EN
  • EN
  • DE

MAX4886ETO+

Part No MAX4886ETO+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VIDEO SWITCH 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Video Switch IC Logic - 42-TQFN (3.5x9) Package
Manufacturer Maxim Integrated
Package Tray
Mounting Surface Mount
Package 42-WFQFN Exposed Pad
Case / Package 42-TQFN (3.5x9)
Family Name MAX4886
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 240
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881949-MAX4886ETO+
Ultra Librarian 3D Model Ultra Librarian MAX4886ETO+ CAD Model

Description

Maxim Integrated's MAX4886ETO+ Product Overview

The MAX4886ETO+ is a high-performance, low-voltage, 3.3V quad digital video switch from Maxim Integrated. Designed to deliver exceptional signal integrity, this device is ideal for video signal routing in advanced high-definition applications. The MAX4886ETO+ is particularly well-suited for use in digital displays, multimedia projectors, and video editing systems, where precise and reliable switching of video signals is crucial.

This versatile component is capable of switching dual-link DVI or HDMI signals, thanks to its four channels of 2:1 multiplexer/demultiplexer. Each channel can pass differential signals up to a frequency of 2.7Gbps, making it suitable for high-resolution video interfaces such as QXGA and WQXGA. The MAX4886ETO+ ensures a low on-capacitance (CON) and low on-resistance (RON), which are critical for maintaining signal integrity, minimizing insertion loss, and reducing cross-talk, thereby providing a crisp and clear video quality.

With its wide -3dB bandwidth of 2GHz, the MAX4886ETO+ supports a variety of high-speed protocols and can be used in applications requiring high data rate signal switching. The device includes additional features such as pre-emphasis and equalization, which help to extend the reach of the cables and maintain signal fidelity over longer distances.

The MAX4886ETO+ comes in a compact, 42-pin thin QFN package with an exposed pad, which contributes to its excellent thermal performance. This small form factor makes it a great fit for space-constrained applications. The device operates over the extended -40°C to +85°C temperature range, ensuring reliable performance across diverse environmental conditions.

For ease of integration, the MAX4886ETO+ is fully specified over the 0°C to +70°C commercial temperature range and is available in tape and reel for use in automated manufacturing processes. With its high-speed capabilities and robust design, the MAX4886ETO+ by Maxim Integrated is an excellent choice for designers looking to enhance their video signal routing with minimal impact on signal quality.

You May Also Be Interested in

Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3732 $61.4928
8+ $12.6139 $100.9112
13+ $12.2197 $158.8561
17+ $11.8255 $201.0335
22+ $11.4313 $251.4886
30+ $10.2488 $307.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess