The PBL3810 is a monolithic integrated circuit designed for subscriber line interface circuits (SLIC) in telecom applications. It provides essential functions for interfacing with the telephone line, including battery feed, ringing, and supervision.
Applications:
- Analog telephone line interfaces
- Central office switches
- Private branch exchanges (PBXs)
- Voice over IP (VoIP) gateways
- Subscriber line concentrators
Features:
- Battery feed with adjustable voltage and current limiting
- Ring signal generation and control
- Loop supervision with polarity reversal detection
- Ground start and loop start signaling
- Built-in test functions
- Overvoltage protection
- Low power consumption in standby mode
Benefits:
- Provides a complete SLIC solution in a single chip, reducing component count and board space.
- Offers adjustable parameters for customization to different line conditions and regulatory requirements.
- Enhances system reliability through built-in protection features.
- Simplifies design and manufacturing processes.
- Reduces power consumption, contributing to energy efficiency.
Additional Details:
The PBL3810 operates from a dual power supply, typically +5V and -48V. It includes circuitry for detecting loop current, generating ringing signals, and providing talk battery voltage. It also incorporates protection mechanisms against overvoltage conditions that might occur on the telephone line. The device is commonly available in a through-hole or surface-mount package.