EN
  • EN
  • DE

NCX2220GU

Part No NCX2220GU
Manufacturer NXP / Nexperia
Catalog Linear - Comparators
Description Low voltage comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1230825-NCX2220GU
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCX2220GU CAD Model

Description

The NCX2220GU is a high-performance, low-voltage dual non-inverting buffer with open-drain outputs, designed and manufactured by NXP Semiconductors. This advanced chip is engineered to deliver exceptional signal integrity and drive capability, making it an ideal choice for a wide range of applications in the modern electronics industry.

Key Features

  • Low Voltage Operation: The NCX2220GU operates at a voltage range of 1.65 V to 5.5 V, which allows for compatibility with a variety of low voltage logic levels and systems.
  • High-Speed Performance: With its ability to handle fast switching speeds, this buffer is suitable for high-frequency signal processing applications.
  • Open-Drain Outputs: The open-drain configuration provides the flexibility to interface with multiple voltage levels or to create wired-AND logic functions.
  • ESD Protection: The device includes input and output ESD protection, which ensures robustness and reliability, safeguarding against static electricity and surges.
  • Power-Down Protection: Inputs can be active even when the device is powered down, offering design flexibility and power saving advantages.

Applications

The versatility of the NCX2220GU makes it suitable for a broad spectrum of applications. It is particularly useful in:

  • Level shifting for I2C-bus and other systems where different voltage domains interface with each other.
  • Signal buffering for driving heavy loads or long traces.
  • Creating wired-AND logic configurations.
  • Portable battery-powered devices, where power efficiency is critical.
  • Complex multivoltage telecommunications infrastructure.

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 1.65 V to 5.5 V Output Configuration Open-drain ESD Protection Yes Package XSON8 (Ultra-small leadless package)

With its robust design and advanced features, the NCX2220GU from NXP Semiconductors is a reliable and efficient solution for your buffering and level shifting needs.

You May Also Be Interested in

Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess