Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Ai-Thinker
Series -
Package Tape & Reel
Product Status Active
RF Family/Standard General ISM < 1GHz
Protocol LoRa™
Modulation FSK, GFSK, GMSK, MSK, OOK
Frequency 410MHz ~ 525MHz
Data Rate 300kbps
Power - Output 18dBm
Sensitivity -141dBm
Serial Interfaces SPI
Antenna Type Antenna Not Included
Utilized IC / Part -
Memory Size -
Voltage - Supply 2.5V ~ 3.7V
Current - Receiving 12.15mA
Current - Transmitting 93mA ~ 97mA
Mounting Type Surface Mount
Temperature Range - Operating -30°C ~ 85°C
Package / Case 16-SMD Module
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8517.62.0090
Win Source Part Number 1370944-RA-01
Ultra Librarian 3D Model Ultra Librarian RA-01 CAD Model

Description

The Ai-Thinker RF Transceiver Module is a high-quality electronic component designed for RF and wireless applications.

  • Product Name: RF Transceiver Module
  • Manufacturer: Ai-Thinker
  • Frequency Range: 410MHz to 525MHz
  • Voltage Supply: 2.5V to 3.7V
  • Data Rate: 300kbps
  • Modulation: FSK, GFSK, GMSK, MSK, OOK
  • Power Output: 18dBm
  • Sensitivity: -141dBm
  • Interface: SPI
  • Mounting Type: Surface Mount

You May Also Be Interested in

Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $4.7864
ECAD model for ESP32-C6-WROOM-1-N4
STMicroelectronics
LO POW WIFI 6 BLUETOOTH LE COMBO
Need more? Email Us
ECAD model for ST67W611M1A6UTR
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $27.3497
ECAD model for BM83SM1-00AB
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $13.6908
ECAD model for BGM210PA22JIA2
Silicon Labs
RF TXRX MODULE WIFI CHIP SMD
Lowest to $38.4091
ECAD model for WFM200S022XNA3
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $39.1164
ECAD model for LBEH5Z9UWC-494
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $13.2955
ECAD model for LC76GABMD
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $20.4482
ECAD model for RNBD451PE-I110
Microchip Technology
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
ECAD model for ATSAMB11-XR2100A

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4284 $54.2840
23+ $4.4541 $102.4443
35+ $4.3149 $151.0215
48+ $4.1757 $200.4336
62+ $4.0365 $250.2630
83+ $3.6189 $300.3687
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,200 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention