Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Quality Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74FCT573
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1086932-QS74FCT573TSOX
Ultra Librarian 3D Model Ultra Librarian QS74FCT573TSOX CAD Model

Description

The 1086932-QS74FCT573TSOX is an integrated circuit (IC) belonging to the logic latches category.

  • Category: Logic Latches
  • Series: 74FCT573
  • Manufacturer: Quality Semiconductor
  • Package Type: Bulk
  • Standard Package: 1 piece
  • ECCN: EAR99
  • MSL Level: 1
  • REACH Status: REACH affected
  • HTSUS Code: 8542.39.0001
  • Status: Active

You May Also Be Interested in

Texas Instruments
IC 10BIT BUSINT LATCH 3ST 24-DIP / D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP
Lowest to $2.4212
ECAD model for CY74FCT841BTPC
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS | IC OCTAL TRANSP LATCH 20-SOIC
Lowest to $0.9643
ECAD model for SN74AC573DW
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Need more? Email Us
ECAD model for CD74HCT373MG4
Texas Instruments
8-BIT ADDRESSABLE LATCHES
Lowest to $0.5429
ECAD model for SN74HC259PWR
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.9146
ECAD model for MC14043BF
Texas Instruments
8-BIT D-TYPE EDGE-TRIGGERED READ-BACK LATCHES
Need more? Email Us
ECAD model for SN74ALS996NT
Texas Instruments
PROTOTYPE
Lowest to $0.8058
ECAD model for SN74ALS373ANS
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.8172
ECAD model for SN74LS375NS
Nexperia USA Inc.
IC TRANSP LATCH 16BIT D 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
ECAD model for 74ALVCH16373DGG:11

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention