EN
  • EN
  • DE

LE9661WQCT

Part No LE9661WQCT
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 56QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000310-LE9661WQCT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Interface Telecom
Series miSLIC™
Package Tape & Reel (TR)
Voltage - Supply 3.135V ~ 3.465V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Ultra Librarian 3D Model Ultra Librarian LE9661WQCT CAD Model

Description

Microchip Technology's LE9661WQCT: A Premier Line Driver for Communication Applications

The LE9661WQCT by Microchip Technology stands out as a robust, feature-rich line driver designed to cater to a wide array of communication infrastructure needs. This high-performance product is engineered to deliver unparalleled efficiency and reliability for applications requiring voice, audio, and data line driving capabilities.

Key Features and Benefits

  • High Voltage Capabilities: The LE9661WQCT is built to support high voltage operations, making it suitable for a range of industrial and telecommunications applications where line driving is critical.
  • Programmable Parameters: Flexibility is at the core of the LE9661WQCT's design. Users can program operational parameters to suit specific application requirements, ensuring optimal performance and compatibility.
  • Thermal Protection: With built-in thermal protection, the LE9661WQCT is safeguarded against overheating, which enhances its durability and extends the product's lifespan.
  • Low Power Consumption: Energy efficiency is a hallmark of this device, which operates with minimal power consumption. This feature not only reduces operational costs but also supports eco-friendly initiatives.
  • Robust Design: The LE9661WQCT is designed to withstand the rigors of demanding environments, ensuring consistent performance even under challenging conditions.

Applications

The versatility of the LE9661WQCT allows it to be integrated into a diverse range of systems, including:

  • Telecommunication infrastructures such as PBX, VoIP gateways, and DSLAMs.
  • Industrial control systems requiring reliable communication line drivers.
  • Consumer electronics that demand high-quality audio and voice transmission.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the LE9661WQCT is no exception. This product is manufactured to meet the highest industry standards, ensuring that it performs reliably even in the most demanding applications. Customers can trust the LE9661WQCT to provide a dependable solution for their line driving needs, backed by Microchip's reputation for excellence in electronic components.

For those seeking a high-performance line driver that combines versatility with durability, the LE9661WQCT from Microchip Technology is an excellent choice that promises to deliver exceptional value and performance.

You May Also Be Interested in

Infineon Technologies
Lowest to $85.6225
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
ST-Ericsson Inc
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Infineon Technologies
Lowest to $5.6191
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,548 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess