EN
  • EN
  • DE

TJA1081TS

Part No TJA1081TS
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description INTERFACE CIRCUIT, 1-TRNSVR, PDS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 684957-TJA1081TS
Ultra Librarian 3D Model Ultra Librarian TJA1081TS CAD Model

Description

The NXP TJA1081TS is a high-performance, flexible interface transceiver for FlexRay automotive network applications. As part of NXP's extensive line of automotive communication products, the TJA1081TS is designed to provide a reliable and robust physical layer solution for in-vehicle networks that require high-speed data transmission and exceptional fault tolerance.

Key Features

  • FlexRay Protocol Support: Fully compliant with the FlexRay protocol specification, the TJA1081TS supports communication speeds up to 10 Mbps, making it suitable for high-speed data exchange in advanced driver assistance systems (ADAS), gateways, and control units.
  • Low Power Mode: The device features a low power mode that significantly reduces current consumption when the network is idle or in standby, contributing to energy efficiency and battery life in the vehicle.
  • Integrated Slope Control: To minimize electromagnetic emissions, the TJA1081TS includes programmable slope control, allowing designers to optimize the signal integrity and electromagnetic compatibility (EMC) performance of their systems.
  • Thermal Protection: The transceiver includes over-temperature protection, ensuring reliable operation under varying environmental conditions and protecting the device from damage due to overheating.

Applications

The TJA1081TS is ideal for various automotive applications where high data rate and network reliability are paramount. Typical applications include:

  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain Systems
  • Chassis Control Modules
  • Vehicle Network Gateways
  • Sensor and Actuator Networks

Technical Specifications

  • Supply Voltage Range: 6V to 27V
  • Bus-Fault Voltage Range: -18V to +30V
  • Package: SOIC14
  • Temperature Range: -40°C to +125°C (operating)

The TJA1081TS from NXP is a testament to the company's commitment to providing advanced communication solutions for the automotive industry. Its robust feature set ensures that it can meet the stringent requirements of modern vehicle networks, delivering performance and reliability that automotive engineers can trust.

You May Also Be Interested in

Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8866 $50.9382
57+ $1.7672 $100.7304
88+ $1.7075 $150.2600
126+ $1.5881 $200.1006
164+ $1.5284 $250.6576
205+ $1.4687 $301.0835
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess