EN
  • EN
  • DE

LB1694N-E

Part No LB1694N-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 3PHASE 16MFP / 3-Phase Brushless Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series *
Packaging Tube
Mounting Style Through Hole
Package 20-DIP (0.500", 12.70mm)
Manufacturer Package 20-DIP
Win Source Part Number 778301-LB1694N-E
Popularity Medium
Supply and Demand Status Balance
Family Name LB1694N
Introduction Date February 08, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LB1694N-E CAD Model

Description

The ON Semiconductor LB1694N-E is a versatile and efficient motor driver IC designed to cater to a wide range of applications requiring precise motor control. It is an ideal solution for designers looking to implement a reliable motor driving solution into their projects, such as office automation equipment, consumer electronics, and industrial machinery.

Key Features

  • High Output Current: The LB1694N-E is capable of delivering a high output current, making it suitable for driving small to medium-sized motors.
  • Low Saturation Voltage: It features a low saturation voltage, which helps in reducing power loss and improving efficiency during operation.
  • Multiple Operation Modes: The device supports various operation modes including forward, reverse, brake, and standby, providing flexibility in controlling the motor's direction and speed.
  • Built-in Protection Circuits: It comes equipped with thermal shutdown and overcurrent protection circuits to ensure the longevity and safe operation of the motor and the driver IC.
  • Simple Interface: The LB1694N-E offers a simple interface for easy integration into a wide variety of circuit designs.

Applications

  • Office Automation Equipment (Printers, Copiers, Scanners)
  • Consumer Electronics (Cameras, Toys, Gaming Consoles)
  • Industrial Machinery (Conveyor Belts, Automated Guided Vehicles)

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 4.5V to 36V Output Current (I<sub>OUT) Up to 1A Operating Temperature -20°C to +85°C Package Type DIP, SOP

The ON Semiconductor LB1694N-E is a robust and reliable motor driver IC that offers high performance and protection features. Its ability to drive motors with precision and its user-friendly interface make it an excellent choice for a multitude of motor control applications.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5657 $59.3541
31+ $3.7457 $116.1167
48+ $3.6290 $174.1920
66+ $3.5124 $231.8184
86+ $3.3945 $291.9270
114+ $3.0434 $346.9476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess