EN
  • EN
  • DE

A3G4250D

Part No A3G4250D
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description IC MEMS MOTION SENSOR 16-LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Type Digital
Axis X (Pitch), Y (Roll), Z (Yaw)
Range °/s ±245
Sensitivity (LSB/(°/s)) 114
Bandwidth 4.45Hz ~ 483Hz
Output Type I2C, SPI
Voltage - Supply 2.4V ~ 3.6V
Current - Supply 6.1 mA
Features Adjustable Bandwidth, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 16-TFLGA
Base Product Number A3G4250
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852552-A3G4250D
Ultra Librarian 3D Model Ultra Librarian A3G4250D CAD Model

Description

The A3G4250D is a state-of-the-art 3-axis digital gyroscope from STMicroelectronics designed to meet the demanding requirements of advanced motion sensing applications. This high-performance MEMS (Micro-Electro-Mechanical Systems) gyroscope is ideal for a wide range of uses, from gaming and virtual reality devices to sports and healthcare diagnostics.

Key Features

  • Wide Full-Scale Range: The A3G4250D offers a selectable full-scale range of ±245 dps (degrees per second), allowing for precise measurement of angular rate with high resolution.
  • High Bandwidth: With a user-selectable bandwidth up to 400 Hz, this gyroscope provides excellent responsiveness for real-time motion tracking.
  • Digital Output: The device features a 16-bit data output and communicates through an SPI or I²C serial interface, ensuring easy integration with most microcontrollers and digital systems.
  • Embedded Features: Built-in features include a FIFO (First In, First Out) buffer, a temperature sensor, and a high-pass filter with user-selectable bandwidth, enhancing the flexibility and performance of the gyroscope.
  • Low Power Consumption: Designed for power-sensitive applications, the A3G4250D operates with a low voltage supply and has power-saving modes to reduce power consumption when the device is idle.
  • Robust Design: The gyroscope is designed to withstand shocks up to 10,000g, ensuring durability and reliability in challenging environments.

Applications

  • Gaming and Virtual Reality
  • GPS Navigation Systems
  • Industrial and Robotics Control
  • Sports and Health Device Monitoring
  • Platform Stabilization

The A3G4250D from STMicroelectronics is a versatile and reliable solution for any application requiring accurate and responsive angular rate detection. With its robust design and advanced features, it sets the standard for digital 3-axis gyroscopes in the industry.

You May Also Be Interested in

STMicroelectronics
MEMS motion sensor: dual axis pitch and yaw ±100°/s analog gyroscope | GYROSCOPE DUAL AXIS 16-LGA
Need more? Email Us
STMicroelectronics
MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Lowest to $2.1666
STMicroelectronics
MEMS motion sensor: dual axis pitch and roll ±30°/s analog gyroscope | GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.5223
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $184.1656
Analog Devices Inc.
IC GYROSCOPE QUAD 16SOIC
Lowest to $31.2813
Analog Devices Inc.
±250°/sec Yaw Rate Gyro
Lowest to $51.2256
Maxim Integrated
IC GYROSCOPE 2-AXIS 16LGA
Lowest to $9.9168
Analog Devices Inc.
MEMS Single Axis ±300°/s 32-Pin CBGA Tray | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7426 $50.5354
62+ $1.6324 $101.2088
96+ $1.5772 $151.4112
137+ $1.4669 $200.9653
178+ $1.4118 $251.3004
222+ $1.3566 $301.1652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,074 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess