EN
  • EN
  • DE

STV0297E

Part No STV0297E
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description QAM demodulator IC with A/D converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348653-STV0297E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STV0297E CAD Model

Description

The STV0297E from STMicroelectronics is a cutting-edge demodulator designed for digital cable reception. This advanced device is capable of demodulating 64 and 256 QAM (quadrature amplitude modulation) signals, making it a versatile component for a wide range of cable television and modem applications. With its high level of integration and performance, the STV0297E is engineered to provide a robust solution for the next generation of digital cable systems.

Key Features

  • QAM Demodulation: Supports both 64 and 256 QAM, ensuring compatibility with the most commonly used modulation standards for cable networks.
  • Integrated Filters: Comes with integrated filters that reduce the need for external components, thereby simplifying the design and reducing the overall system cost.
  • High Performance: Features a high-performance equalizer that compensates for echo and micro-reflections, which are typical impairments in cable transmission paths.
  • Low Power Consumption: Designed with power efficiency in mind, the STV0297E operates with low power consumption, making it suitable for energy-conscious applications.
  • Flexibility: Offers a flexible interface with I2C bus control, allowing for easy integration into a variety of system designs.

Applications

The STV0297E is ideal for a range of applications within the digital cable domain, including:

  • Set-top boxes
  • Cable modems
  • Integrated Digital TVs (iDTVs)
  • Personal Video Recorders (PVRs)
  • Home gateways

Technical Specifications

With its advanced features, the STV0297E provides a seamless and reliable digital cable reception experience. Its technical specifications include:

  • Symbol Rate: 1 to 7 Msymbols/s
  • Digital Noise Reduction
  • Automatic Gain Control (AGC)
  • Carrier Recovery Range: +/- 600 kHz
  • Supply Voltage: 3.3V

For developers and manufacturers looking to incorporate a reliable QAM demodulator into their digital cable solutions, the STV0297E from STMicroelectronics presents a compelling option with its robust feature set and performance capabilities.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2673 $58.9498
63+ $1.8607 $117.2241
97+ $1.8030 $174.8910
133+ $1.7441 $231.9653
172+ $1.6863 $290.0436
230+ $1.5119 $347.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,900 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess