EN
  • EN
  • DE

LB11948T-MPB-E

Part No LB11948T-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR TSSOP30
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications General Purpose
Output Current 400mA
Supply Voltage - Operating 3 V to 15 V
Voltage - Load 3 V to 15 V
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 30-TSSOP
Win Source Part Number 070687-LB11948T-MPB-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB11948T-MPB-E CAD Model

Description

ON Semiconductor LB11948T-MPB-E Motor Driver Overview

The ON Semiconductor LB11948T-MPB-E is a high-performance, single-phase bipolar motor driver designed to drive motors with precision and reliability. This integrated circuit (IC) is an ideal choice for a wide range of applications, including office automation equipment, home appliances, and fan motors.

Key Features

  • High Voltage Operation: The LB11948T-MPB-E is capable of operating at a wide range of voltages, making it versatile for various motor driving applications.
  • Low Saturation Voltage: The device features a low saturation voltage, which reduces power loss and improves efficiency.
  • Lock Protection and Automatic Restart: It includes a built-in lock protection and automatic restart function, ensuring the motor driver is protected against overcurrent and stall conditions.
  • Forward/Reverse Rotation Control: This motor driver supports both forward and reverse rotation, providing flexibility in controlling the motor's direction.
  • Thermal Shutdown Circuit: The LB11948T-MPB-E is equipped with a thermal shutdown circuit that prevents damage from overheating.

Applications

The LB11948T-MPB-E is suitable for a variety of applications that require reliable and efficient motor control. Some of the typical applications include:

  • Fan motors in personal computers and servers
  • Office automation machines like printers and copiers
  • Home appliances such as air purifiers and humidifiers
  • Small cooling fans in electronic devices

Product Specifications

The LB11948T-MPB-E motor driver comes in a compact package and has the following specifications:

  • Package: Mini-flat package
  • Operating Voltage Range: Wide range to accommodate various motor types
  • Output Current: Sufficient for driving small to medium-sized motors
  • Protection Features: Includes lock protection, automatic restart, and thermal shutdown

In conclusion, the ON Semiconductor LB11948T-MPB-E is a highly efficient, reliable, and versatile motor driver IC that meets the needs of modern motor driving applications. Its robust protection features and ability to control motor direction make it an excellent choice for designers and engineers looking to optimize their motor control systems.

You May Also Be Interested in

Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess