EN
  • EN
  • DE

LB1923M-MPB-E

Part No LB1923M-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 4.4V-7V 44QIPMA / Motor Driver Parallel 44-QIPM (10x10)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tray
Product Status Obsolete
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Half Bridge (3)
Interface Parallel
Applications General Purpose
Voltage - Supply 4.4V ~ 7V
Temperature Range - Operating -20°C ~ 80°C (TA)
Mounting SMD (SMT)
Package / Case 44-BQFP
Supplier Device Package 44-QIPM (10x10)
Base Product Number LB1923
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSLB1923M-MPB-E,2156-LB1923M-MPB-E-ON
Standard Package 50
Win Source Part Number 992539-LB1923M-MPB-E
Ultra Librarian 3D Model Ultra Librarian LB1923M-MPB-E CAD Model

Description

The LB1923M-MPB-E, from ON Semiconductor, is a high-performance motor driver IC designed to handle a wide range of motor driving applications. This versatile driver is capable of controlling small DC motors with superb efficiency and reliability. It's an ideal solution for designers looking to implement precise motor control in their systems, such as in office automation equipment, consumer electronics, and automotive applications.

Key Features

  • Supply Voltage: The LB1923M-MPB-E operates on a supply voltage ranging from 4.5V to 5.5V, making it suitable for a variety of low-voltage applications.
  • Output Current: It can deliver an output current of up to 400mA, providing sufficient power for small DC motors.
  • Low Saturation Voltage: The low on-resistance of the output transistors ensures low saturation voltage, minimizing power loss and heat generation.
  • Built-in Protection Features: Equipped with thermal shutdown circuitry, the LB1923M-MPB-E protects itself and the motor from overheating. Additionally, it includes an under-voltage lockout (UVLO) feature to safeguard the IC under low voltage conditions.

Applications

The LB1923M-MPB-E is engineered to be a flexible component in a myriad of applications. It excels in driving motors for precision devices where stable and reliable motor control is paramount. Common applications include:

  • Office automation machines like printers and scanners
  • Consumer electronics such as cameras and toys
  • Automotive components that require motor control, like power mirrors and headlight positioners

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the LB1923M-MPB-E is no exception. Manufactured with the highest standards, this motor driver IC ensures long-term reliability for the end-user's peace of mind. It's a testament to ON Semiconductor's dedication to providing components that lead the industry not only in performance but also in dependability.

You May Also Be Interested in

ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess