EN
  • EN
  • DE

L297D013TR

Part No L297D013TR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description Motor Controller 5V 20-Pin SO T/R / STEPPER MOTOR CONTROLLERS | IC MOTOR DRV BIPOLAR/UNIPLR 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Motor Type - Stepper Bipolar, Unipolar
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (4)
Interface Parallel
Step Resolution 1, 1/2
Applications General Purpose
Supply Voltage (V) 4.75V ~ 7V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Family Part Number L297
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1194158-L297D013TR
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name L297
Introduction Date August 29, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian L297D013TR CAD Model

Description

The L297D013TR from STMicroelectronics is a high-quality stepper motor controller integrated circuit (IC) designed to provide precise control of stepper motors in various applications. This versatile device is capable of controlling both bipolar and unipolar stepper motors, making it a popular choice among designers and engineers for a wide range of projects, including CNC machines, 3D printers, robotics, and automated equipment.

Key Features

  • Integrated Dual Full-Bridge Drivers: The L297D013TR integrates dual full-bridge drivers, allowing for direct control of the motor phases and reducing the need for external components.
  • Wide Operating Voltage Range: The device operates over a wide voltage range, which makes it suitable for various applications and system voltages.
  • Adjustable Current Control: Users can adjust the output current, enabling fine-tuning of motor performance and power consumption.
  • Chopper Drive Capability: The chopper drive feature ensures optimal current regulation, improving the efficiency and accuracy of the stepper motor operation.
  • Phase Sequence Tables: Built-in phase sequence tables facilitate the implementation of full-step, half-step, and microstep motor driving modes, enhancing the flexibility of the controller.

Applications

The L297D013TR stepper motor controller is suitable for a wide array of applications that require precise motor control. Its reliability and performance make it an ideal choice for:

  • Automated machinery
  • CNC machines
  • 3D printers
  • Robotics
  • Instrumentation
  • Surveillance systems

Package and Availability

The L297D013TR is available in a 20-pin SO (Small Outline) package, which is designed for space-saving on printed circuit boards (PCBs). This product is offered in tape and reel packaging, making it suitable for automated assembly processes and mass production. The "TR" suffix in the product code indicates that it is provided in tape and reel form. For pricing, availability, and detailed specifications, interested customers should contact STMicroelectronics or authorized distributors.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1243 $55.1187
20+ $5.0250 $100.5000
31+ $4.8680 $150.9080
43+ $4.7110 $202.5730
55+ $4.5539 $250.4645
74+ $4.0829 $302.1346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess