EN
  • EN
  • DE

DRV2604LDGSR

Part No DRV2604LDGSR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2V-5.5V 10VSSOP / DRV2604L 2- to 5.2-V Haptic Driver for LRA and ERM with Internal Memory and Smart-Loop Architecture
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Motor Type - AC, DC ERM, LRA
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface I2C
Technology Power MOSFET
Applications Haptic Feedback
Supply Voltage (V) 2V ~ 5.5V
Voltage - Load 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Part Number Series DRV2604
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811845-DRV2604LDGSR
Ultra Librarian 3D Model Ultra Librarian DRV2604LDGSR CAD Model

Description

Product Overview: Texas Instruments DRV2604LDGSR

The DRV2604LDGSR from Texas Instruments is a state-of-the-art haptic driver designed for tactile feedback in a wide range of consumer electronics. This advanced device is part of the DRV2604 series and is optimized to drive both Eccentric Rotating Mass (ERM) motors and Linear Resonant Actuators (LRAs), providing a versatile solution for haptic feedback in devices such as smartphones, tablets, gaming controllers, and wearable technology.

Key Features

  • Smart Loop Architecture: The DRV2604LDGSR incorporates Texas Instruments' unique Smart Loop architecture, which manages the intricate aspects of haptic motor control. This technology simplifies the design process by eliminating the need for mechanical system characterization and reducing development time.
  • Audio-to-Vibe Mode: This feature allows the device to convert an audio input signal into haptic vibrations, creating an immersive user experience that can synchronize tactile feedback with audio cues.
  • Wide Voltage Range: The driver operates over a supply voltage range of 2V to 5.2V, making it suitable for portable battery-powered applications.
  • Multiple Haptic Effects: It comes with a built-in library of over 100 haptic effects, which designers can easily access to create a rich haptic experience without the need for extensive programming.
  • I2C Controlled Digital Interface: The DRV2604LDGSR features an I2C interface for communication, enabling precise control over the haptic feedback and allowing for easy integration into existing system designs.

Applications

The versatility of the DRV2604LDGSR makes it an ideal choice for a variety of applications where haptic feedback is desired. These include:

  • Mobile phones and tablets
  • Wearable devices
  • Handheld gaming systems
  • Remote controls
  • Touchscreen interfaces

Package and Availability

The DRV2604LDGSR is available in a compact 10-VSON package, which is designed for space-constrained applications. The device is also characterized for operation over the temperature range of -40°C to +85°C, ensuring reliable performance across diverse operating conditions.

With its advanced features and ease of use, the DRV2604LDGSR from Texas Instruments represents a cutting-edge solution for designers looking to incorporate sophisticated haptic feedback into their products.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3426 $53.7040
95+ $1.1017 $104.6615
145+ $1.0672 $154.7440
195+ $1.0328 $201.3960
255+ $0.9984 $254.5920
340+ $0.8951 $304.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess