EN
  • EN
  • DE

L6258E

Part No L6258E
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description PWM CONTROLLED - HIGH CURRENT DMOS UNIVERSAL MOTOR DRIVER | IC MOTOR DRIVER BIPLR 36POWERSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology DMOS
Step Resolution 1, 1/2, 1/4, 1/8, 1/16
Applications General Purpose
Output Current 1.2A
Supply Voltage (V) 4.75V ~ 5.25V
Load Voltage (V) 12V ~ 40V
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package PowerSO-36 Exposed Bottom Pad
Supplier Device Package PowerSO-36
Family Part Number L6258
Manufacturer Pack Quantity 31
MSL Level 1 (Unlimited)
Win Source Part Number 1194376-L6258E
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name L6258E
Introduction Date April 05, 2002
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian L6258E CAD Model

Description

STMicroelectronics L6258E Motor Driver

The L6258E from STMicroelectronics is a powerful and versatile motor driver designed to deliver efficient and reliable control for a wide range of motor types. This high-performance driver is particularly well-suited for bipolar stepper motors, making it an ideal choice for applications that require precise positioning and smooth motion control.

The L6258E integrates a dual full-bridge gate driver, which allows it to drive two phases of a stepper motor simultaneously, with the capability to handle up to 52V and 1.5A per phase. This high voltage and current rating ensures that the driver can cater to a broad spectrum of motor sizes and types, providing flexibility in application design.

One of the key features of the L6258E is its built-in overcurrent protection, which safeguards the motor and the driver from potential damage due to excessive current draw. Additionally, the device comes with thermal shutdown protection, which prevents overheating by automatically turning off the output stages if the junction temperature exceeds safe operating limits.

The driver also offers a range of control options, including PWM current control, which allows for precise adjustment of the motor current and torque. This feature, combined with the ability to operate in full-step, half-step, and microstepping modes, provides designers with the flexibility to optimize the motor performance for specific application requirements.

For ease of use, the L6258E is designed with a minimal external component count, reducing the complexity of the circuit design and speeding up the development process. The device is available in a PowerSO package, which is known for its compact size and excellent thermal performance, making it suitable for space-constrained applications.

In summary, the STMicroelectronics L6258E motor driver is a robust and adaptable solution for driving stepper motors in industrial, automation, and consumer applications. With its high voltage and current capabilities, integrated protection features, and flexible control options, the L6258E is engineered to deliver high-quality performance in a diverse array of motor control scenarios.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5525 $60.4200
19+ $6.1966 $117.7354
29+ $6.0037 $174.1073
40+ $5.8097 $232.3880
52+ $5.6156 $292.0112
69+ $5.0346 $347.3874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess