EN
  • EN
  • DE

LB11921T-MPB-E

Part No LB11921T-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CTLR PAR/PWM TSSOP36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Speed
Applications General Purpose
Supply Voltage - Operating 4.4 V to 7 V
Temperature Range - Operating -20°C to 80°C (TA)
Mounting SMD (SMT)
Case / Package 36-TSSOP
Win Source Part Number 070685-LB11921T-MPB-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB11921T-MPB-E CAD Model

Description

The LB11921T-MPB-E from ON Semiconductor is a high-performance motor driver integrated circuit (IC) designed to deliver precise control and efficient drive for a variety of motor types. This versatile IC is ideal for applications requiring reliable motor operation, such as office automation equipment, consumer electronics, and industrial machinery.

Key Features

  • Motor Type Compatibility: The LB11921T-MPB-E is capable of driving small brushless DC motors, making it suitable for a wide range of applications that require smooth and efficient motor operation.
  • Operating Voltage Range: This motor driver IC operates over a wide voltage range, accommodating various power supply requirements with an operating voltage between 10V and 16V.
  • Output Current: It can deliver an output current up to 1.5A, providing sufficient power for numerous motor-driven applications without compromising performance.
  • Low Power Consumption: Designed with energy efficiency in mind, the LB11921T-MPB-E features low power consumption, which helps in reducing the overall energy usage of the end application.
  • Protection Features: The IC includes built-in thermal shutdown and overcurrent protection circuits, ensuring that the motor and the driver are safeguarded against potential damage from excessive heat or load conditions.
  • Compact Package: Encased in a Mini Power Block (MPB) package, the LB11921T-MPB-E is optimized for space-constrained applications, providing a compact solution without sacrificing performance.

Applications

The LB11921T-MPB-E's robust design and versatile features make it an excellent choice for a wide array of applications. It is particularly well-suited for driving the spindle motors and cooling fans found in personal computers, as well as for use in other consumer electronics like gaming consoles and home appliances. Additionally, its reliability and efficiency make it a preferred choice for office automation equipment such as printers and scanners, as well as for various industrial applications where precise motor control is essential.

With its combination of performance, protection, and compact form factor, the LB11921T-MPB-E from ON Semiconductor stands out as a superior motor driver solution for designers and engineers looking to enhance their motor-driven products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess