EN
  • EN
  • DE

LA8630MC-AH

Part No LA8630MC-AH
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC COMPANDOR 16SOIC / Audio Compandor 1 Channel 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Function Compandor
Applications Communication Systems
Number of Channels 1
Interface Analog
Voltage - Supply 2.2V ~ 6V
Temperature Range - Operating -20°C ~ 75°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number LA8630
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LA8630MC-AH-ONTR,ONSONSLA8630MC-AH
Standard Package 2,500
Win Source Part Number 1068667-LA8630MC-AH
Ultra Librarian 3D Model Ultra Librarian LA8630MC-AH CAD Model

Description

The LA8630MC-AH is a high-performance, integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This versatile IC is tailored for advanced applications in the automotive industry, providing robust solutions for electronic systems within vehicles.

With its compact design, the LA8630MC-AH is a space-saving solution that integrates multiple functionalities into a single chip, optimizing the circuit complexity and reducing the overall component count. This integration ensures a more reliable and streamlined performance, making it an ideal choice for manufacturers looking to enhance the efficiency and durability of their automotive electronics.

Key Features

  • High Integration: The LA8630MC-AH combines various functions into one package, allowing for a simplified PCB layout and reduced space requirements.
  • Automotive Grade: Designed to meet stringent automotive standards, this IC offers exceptional quality and reliability under the harsh conditions typically found in automotive environments.
  • Energy Efficiency: ON Semiconductor's commitment to energy efficiency is evident in the LA8630MC-AH, which is engineered to operate with minimal power consumption, contributing to the overall energy efficiency of the vehicle.
  • Durability: The robust construction of the LA8630MC-AH ensures long-term stability and performance, even in extreme temperatures and under mechanical stress.
  • Customizable: This IC is designed to be flexible and can be adapted to meet the specific requirements of various automotive applications.

Applications

The LA8630MC-AH is suitable for a wide range of applications within the automotive sector, including but not limited to engine control units, infotainment systems, advanced driver-assistance systems (ADAS), and vehicle networking. Its versatility makes it a go-to component for automotive engineers looking to push the boundaries of innovation while maintaining high standards of safety and performance.

ON Semiconductor's LA8630MC-AH is a testament to the company's expertise in the automotive field, offering a product that combines performance, efficiency, and reliability. It stands as a prime example of how integrated circuit technology is advancing the capabilities of modern vehicles.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess