EN
  • EN
  • DE

IP5318AQ

Part No IP5318AQ
Manufacturer Injoinic Technology Co.,Ltd.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Injoinic Technology Co.,Ltd.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825940-IP5318AQ
Ultra Librarian 3D Model Ultra Librarian IP5318AQ CAD Model

Description

The IP5318AQ is a highly integrated power bank system-on-chip (SoC) from Injoinic Technology Co., Ltd. It integrates a synchronous boost converter, lithium battery charge management, and battery capacity indication, making it suitable for power banks, portable chargers, and other battery-powered applications. The 'AQ' variant likely denotes specific feature enhancements or specification adjustments compared to the base IP5318 model.

Applications:

  • Power banks
  • Portable chargers
  • Mobile power supplies
  • Charging docks
  • Battery-powered devices

Features:

  • Synchronous Boost Converter: Efficiently boosts voltage with high conversion efficiency.
  • Lithium Battery Charge Management: Supports various lithium battery chemistries (Li-ion, Li-Poly) with precise charge control and protection.
  • Battery Capacity Indication: Provides real-time battery level information.
  • Integrated Protection: Includes OVP, OCP, SCP, and OTP for safe and reliable operation.
  • I2C Interface: Enables configuration and monitoring.
  • Multiple Input/Output Ports: Supports diverse configurations.
  • Low Quiescent Current: Minimizes power consumption in standby mode.

Benefits:

  • High Integration: Reduces external components for simplified design and lower cost.
  • High Efficiency: Maximizes battery life and minimizes heat generation.
  • Comprehensive Protection: Ensures safe and reliable operation.
  • Flexible Configuration: Allows easy customization of charging parameters.
  • Compact Size: Ideal for portable applications.

Additional Details:

The IP5318AQ likely features improvements over the standard IP5318. This may include enhanced charging protocols, improved efficiency at specific load levels, or different protection thresholds. It probably supports charging currents up to several amps and offers adjustable output voltage. Compatibility with common USB charging protocols allows for fast charging of mobile devices. Configuration is available via the I2C interface. It is packaged in a small QFN package.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3003 $52.0120
95+ $1.0670 $101.3650
150+ $1.0336 $155.0400
200+ $1.0003 $200.0600
260+ $0.9669 $251.3940
350+ $0.8669 $303.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,973 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess