EN
  • EN
  • DE

IP6103

Part No IP6103
Manufacturer Injoinic Technology Co.,Ltd.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Injoinic Technology Co.,Ltd.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825941-IP6103
Ultra Librarian 3D Model Ultra Librarian IP6103 CAD Model

Description

The IP6103, manufactured by Injoinic Technology Co., Ltd., is a highly integrated bidirectional buck-boost charging and discharging power management IC (PMIC) designed for mobile power supplies, power banks, and other portable charging devices. This chip allows for efficient charging of the internal battery from various sources and provides power to external devices through a USB port.

Applications

  • Power banks
  • Mobile power supplies
  • USB Type-C power delivery (PD) devices
  • Portable charging stations
  • Energy storage systems

Features

  • Bidirectional buck-boost conversion
  • Supports multiple charging protocols (e.g., USB PD, QC)
  • Integrated battery charge management
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Short-circuit protection (SCP)

Benefits

  • High charging and discharging efficiency
  • Versatile charging and discharging capabilities
  • Simplified system design
  • Enhanced safety features
  • Wide compatibility with various devices and charging sources

The IP6103 features bidirectional buck-boost conversion, allowing it to efficiently step up or step down the voltage as needed for charging the internal battery or powering external devices. This versatile functionality makes it suitable for a wide range of applications. The device supports various charging protocols, including USB Power Delivery (PD) and Quick Charge (QC), enabling fast and efficient charging of compatible devices. The integrated battery charge management system optimizes charging performance and extends battery life.

The IP6103 incorporates comprehensive protection features, including over-voltage protection, over-current protection, and short-circuit protection, safeguarding both the battery and the connected devices. The PMIC is designed for ease of integration and requires minimal external components, reducing the overall system size and cost. Its high efficiency minimizes heat dissipation and maximizes battery runtime. The IP6103 is an ideal solution for mobile power supplies and power banks, offering a combination of high performance, safety, and versatility.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2460 $75.7380
6+ $20.7149 $124.2894
9+ $20.0670 $180.6030
12+ $19.4202 $233.0424
16+ $18.7722 $300.3552
21+ $16.8307 $353.4447
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess