EN
  • EN
  • DE

IP5305

Part No IP5305
Manufacturer Injoinic Technology Co.,Ltd.
Catalog Misc Products
Description Integrated 9 protocols for fast charging protocol ICs for USB ports
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Injoinic Technology Co.,Ltd.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825935-IP5305
Ultra Librarian 3D Model Ultra Librarian IP5305 CAD Model

Description

The IP5305, manufactured by Injoinic Technology Co., Ltd., is a highly integrated power bank system-on-chip (SoC) designed for portable charging applications. This chip integrates a synchronous boost converter, lithium battery charge management, and LED lighting driver functionalities, making it a compact and efficient solution for power bank designs.

Applications

  • Power banks
  • Portable chargers
  • Mobile power supplies
  • Emergency lighting devices
  • DIY power projects

Features

  • Integrated synchronous boost converter
  • Lithium battery charge management
  • LED lighting driver
  • Over-charge protection (OCP)
  • Over-discharge protection (ODP)
  • Short-circuit protection (SCP)

Benefits

  • High conversion efficiency
  • Complete power management solution
  • Compact size
  • Simplified design and reduced BOM cost
  • Enhanced safety features

The IP5305 is designed to provide a single-chip solution for power bank applications. The integrated synchronous boost converter efficiently steps up the battery voltage to a higher output voltage, providing power to charge mobile devices. The lithium battery charge management circuit accurately and safely charges the battery, preventing overcharging and ensuring optimal battery life. The LED lighting driver allows for integration of LED indicator lights or a small flashlight function in the power bank.

The device incorporates comprehensive protection features, including over-charge protection, over-discharge protection, and short-circuit protection, ensuring the safety of the battery and the connected device. The IP5305 also offers a low quiescent current, minimizing battery drain when the power bank is not in use. Its compact size and high integration level make it ideal for space-constrained portable applications. The IP5305 simplifies the design process, reduces the number of external components required, and lowers the overall cost of the power bank system.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,040 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess