EN
  • EN
  • DE

IP2716

Part No IP2716
Manufacturer Injoinic Technology Co.,Ltd.
Catalog Misc Products
Description Integrated 9 protocols for fast charging protocol ICs for USB ports
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Injoinic Technology Co.,Ltd.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825917-IP2716
Ultra Librarian 3D Model Ultra Librarian IP2716 CAD Model

Description

The IP2716 is a highly integrated power management integrated circuit (PMIC) designed by Injoinic Technology Co., Ltd. It is tailored for fast charging applications in smartphones, tablets, and other portable devices. The IC integrates multiple functions to optimize charging efficiency, safety, and battery life.

Applications

  • Smartphones
  • Tablets
  • Portable Power Banks
  • USB Chargers
  • Other Battery-Powered Portable Devices

Features

  • Multi-Protocol Fast Charging Support (e.g., QC, PD, AFC, FCP)
  • Integrated Buck Converter
  • Over-Voltage Protection (OVP)
  • Over-Current Protection (OCP)
  • Over-Temperature Protection (OTP)
  • Short-Circuit Protection (SCP)
  • Dynamic Power Management (DPM)

Benefits

  • Fast Charging Capability: Supports various fast charging protocols, enabling significantly reduced charging times for compatible devices.
  • High Efficiency: Integrated buck converter ensures efficient power conversion, minimizing energy waste and heat generation.
  • Comprehensive Protection: OVP, OCP, OTP, and SCP features provide robust protection against potential electrical hazards, enhancing device safety and reliability.
  • Optimized Battery Life: Dynamic Power Management optimizes the charging process to extend battery lifespan by preventing overcharging and excessive heat.
  • Compact Design: Highly integrated design reduces the number of external components required, enabling smaller and more compact device designs.
  • Wide Compatibility: Supports a range of fast charging protocols, ensuring compatibility with various devices from different manufacturers.

Additional Details

The IP2716 typically supports input voltages ranging from 5V to 20V and can deliver output currents up to 5A, depending on the specific application and charging protocol. The integrated buck converter operates at high frequency to minimize the size of external passive components. The device is commonly available in a QFN (Quad Flat No-leads) package, which offers excellent thermal performance and a small footprint.

The IC also incorporates advanced features such as adaptive voltage scaling and current limiting to further optimize the charging process. It is designed to meet the stringent safety and regulatory requirements for portable electronic devices. Proper application and design guidelines, as specified in the datasheet, are essential for ensuring optimal performance and reliability. The IP2716 is a versatile and feature-rich PMIC that provides a complete solution for fast charging applications, enabling faster charging times, improved efficiency, and enhanced device safety.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,477 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess