EN
  • EN
  • DE

LA6581MC-BH

Part No LA6581MC-BH
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER ON/OFF 8SOIC / Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Output Configuration Half Bridge (2)
Applications DC Motors, General Purpose
Interface Logic
Load Type Inductive
Technology Bipolar
Current - Output / Channel 500mA
Voltage - Supply 2.2V ~ 16V
Voltage - Load 2.2V ~ 16V
Temperature Range - Operating -30°C ~ 150°C (TJ)
Fault Protection Over Temperature
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LA6581
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSLA6581MC-BH,2156-LA6581MC-BH-ONTR
Standard Package 2,500
Win Source Part Number 969310-LA6581MC-BH
Ultra Librarian 3D Model Ultra Librarian LA6581MC-BH CAD Model

Description

The LA6581MC-BH is a high-performance motor driver integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IC is specifically tailored for precision motor control in a wide range of applications, from consumer electronics to industrial automation systems. The LA6581MC-BH stands out for its compact size, efficiency, and reliability, making it an ideal choice for engineers and designers looking to optimize their motor-driven projects.

Key Features

  • Integrated Motor Control: The LA6581MC-BH integrates a full bridge driver capable of driving a bipolar stepper motor or a brushless DC motor, offering flexibility and reducing the need for additional components.
  • High Voltage Operation: Designed to operate at higher voltages, this IC can handle a supply voltage range that enables it to drive motors in more demanding applications.
  • Low Power Consumption: ON Semiconductor's focus on energy efficiency is reflected in the LA6581MC-BH's low power consumption, which helps extend the life of battery-powered devices.
  • Built-in Protection Features: The device includes several protection features such as thermal shutdown, under-voltage lockout, and over-current protection, ensuring the longevity and safety of the motor and the system.
  • Compact SMT Package: The IC comes in a compact surface-mount package, which is ideal for space-constrained applications and facilitates easier integration into various designs.

Applications

The versatility of the LA6581MC-BH allows it to be used in a broad spectrum of applications, including but not limited to:

  • Precision positioning systems
  • Robotics and automated guided vehicles (AGVs)
  • Office automation equipment
  • Medical devices and laboratory equipment
  • Consumer electronics such as cameras and gaming consoles

In summary, the LA6581MC-BH from ON Semiconductor is a robust and efficient solution for driving motors in various applications. Its combination of high-voltage operation, energy efficiency, and built-in safety features make it an excellent choice for designers looking to enhance their motor control systems.

You May Also Be Interested in

Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess