EN
  • EN
  • DE

0678005011

Part No 0678005011
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description CONN SATA HEADER 7POS SLD SMD / 7 Position SATA Header, Shrouded Connector Solder Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr Molex
Series 67800
Package Tray
Product Status Obsolete
Connector Style Header, Shrouded
Connector Type SATA
Number of Positions 7
Mounting Type Surface Mount
Termination Solder
Features Board Guide
Contact Finish Gold
Contact Finish Thickness Flash
Base Product Number 067800
Standard Package 4,800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1339245-0678005011
Ultra Librarian 3D Model Ultra Librarian 0678005011 CAD Model

Description

The Molex 678005011 is a pluggable connector designed for robust and reliable signal transmission in various electronic applications. Molex is a leading global manufacturer of interconnect solutions, known for their high-quality and innovative designs. This particular connector is engineered to provide secure and stable connections, ensuring optimal performance in demanding environments. It is suitable for a wide range of applications requiring a dependable pluggable interface.

Applications

  • Telecommunications equipment
  • Data networking devices
  • Industrial automation systems
  • Medical devices
  • Automotive electronics

Features

  • Durable construction for long-term reliability
  • Secure locking mechanism to prevent accidental disconnections
  • High-density contact arrangement for efficient signal transmission
  • Compact design to save space on the circuit board
  • RoHS compliant, ensuring environmental responsibility

Benefits

  • Ensures stable and uninterrupted signal flow, reducing downtime
  • Simplifies assembly and maintenance with its pluggable design
  • Offers a robust connection that withstands vibration and shock
  • Provides design flexibility with its compact size
  • Meets industry standards for safety and environmental compliance

Additional Details

The 678005011 connector is typically made from high-performance materials such as high-temperature thermoplastics and copper alloys with gold plating on the contacts. This combination ensures excellent electrical conductivity and resistance to corrosion. The connector's housing is designed to withstand harsh operating conditions, including temperature extremes and humidity. The pluggable interface allows for quick and easy mating and unmating, making it ideal for applications that require frequent connections and disconnections. Proper installation and handling are essential to maintain the connector's performance and longevity. Detailed specifications regarding voltage, current, and operating temperature can be found in the manufacturer's datasheet.

You May Also Be Interested in

Molex, LLC
26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN SAS PLUG 29POS SLD SMD / 29 Position SAS Plug Connector Solder Surface Mount
Lowest to $3.2617
Amphenol
CONN SFP+ CAGE W/HSINK PRESS RA
Lowest to $8.0437
Amphenol
CONN MINI HD SAS RCPT 1X4 64P RA / 64 (16 x 4) Position SAS, Mini HD Receptacle with Cage, Ganged (1x4) Connector Press-Fit Through Hole, Right Angle
Lowest to $15.8367
Amphenol
MINI SAS CAGE ASSY
Lowest to $16.5790
Amphenol
I/O Connectors G14A42121B12HR-OCULINK RECPT RA SMT
Lowest to $3.9229
Amphenol
CONN MIN HD SAS RCPT 36P SLD SMD / 36 Position SAS, Mini HD Receptacle Connector Solder Surface Mount
Lowest to $3.6446
Molex, LLC
CONN SFP+ RCPT 20POS SLD R/A SMD / 20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $17.7073
Amphenol FCI
CONN MIN HD SAS RCPT 1X2 32P PCB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,434 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess