EN
  • EN
  • DE

DS91M047TMAX/NOPB

Part No DS91M047TMAX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DRVR MLVDS QUAD 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol LVDS, Multipoint
Number of Drivers/Receivers 4/0
Data Rate 250Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1035094-DS91M047TMAX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS91M047TMAX/NOPB CAD Model

Description

Product Overview: DS91M047TMAX/NOPB

The DS91M047TMAX/NOPB is a high-performance, four-channel LVDS (Low-Voltage Differential Signaling) repeater designed and manufactured by Texas Instruments. This advanced semiconductor is specifically tailored to extend the reach and improve the noise immunity of high-speed data transmission systems operating at gigabit rates. The device is particularly well-suited for applications that require the transmission of high-speed data over printed circuit boards, backplanes, or cable interconnects.

Key Features

  • High-Speed Data Rates: The DS91M047TMAX/NOPB supports data rates up to 1.5 Gbps per channel, making it ideal for applications such as high-resolution video transmission, high-speed data acquisition, and serial backplane communications.
  • LVDS Interface: The device uses LVDS technology, which offers low power consumption and high noise immunity, ensuring reliable data transfer even in electrically noisy environments.
  • Quad Channel Configuration: With four LVDS channels, this repeater can handle multiple data streams simultaneously, providing flexibility and efficiency in system design.
  • Hot Plug Capability: The DS91M047TMAX/NOPB can be safely connected or disconnected from a live backplane without causing data corruption or system crashes, enhancing maintenance and upgrade procedures.
  • Flow-Through Pinout: The device's flow-through pinout simplifies PCB layout by reducing trace crossings and minimizing the length of signal paths, which can help reduce signal distortion and improve overall performance.

Applications

  • High-resolution video displays and projectors
  • High-speed digital copiers and scanners
  • Telecommunications and data communications equipment
  • Serial backplane applications in servers and storage systems
  • Industrial control systems and factory automation

The DS91M047TMAX/NOPB comes in a compact 16-pin TSSOP package and is characterized for operation from -40°C to +85°C, making it suitable for use in a wide range of industrial and commercial environments. It is also Lead-Free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. For designers and engineers looking for a robust, high-speed data transmission solution, the DS91M047TMAX/NOPB represents a reliable and efficient choice.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3017 $51.5085
12+ $8.4527 $101.4324
19+ $8.1885 $155.5815
26+ $7.9244 $206.0344
33+ $7.6602 $252.7866
44+ $6.8678 $302.1832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess