EN
  • EN
  • DE

GMA2485C

Part No GMA2485C
Manufacturer ON Semiconductor
Catalog Display Modules - LED Dot Matrix and Cluster
Description LED MATRIX CA 5X8 2.3" 565NM GRN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Dot Matrix and Cluster
Mfr ON Semiconductor
Product Status Obsolete
Millicandela Rating 3mcd
Internal Connection Common Anode Row, Common Cathode Column
Size / Dimension 2.10" L x 1.50" W x 0.33" H (53.30mm x 38.10mm x 8.40mm)
Color Green
Configuration 5 x 8
Voltage - Forward (Vf) (Typ) 2.1V
Base Product Number GMA24
Standard Package 12 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 853090-GMA2485C
Ultra Librarian 3D Model Ultra Librarian GMA2485C CAD Model

Description

The GMA2485C is a cutting-edge semiconductor device from ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to a wide range of electronic applications, providing a reliable and high-performance solution for designers and engineers alike.

Key Features

  • High Efficiency: The GMA2485C is engineered for maximum power efficiency, which helps reduce energy consumption and heat generation in electronic systems.
  • Durability: Built with robust materials, this device is highly durable and can withstand harsh operating conditions, ensuring a long operational life.
  • Compact Design: The small form factor of the GMA2485C allows for integration into space-constrained applications, making it ideal for compact electronic devices.
  • Low Noise Operation: This product is designed to operate with minimal electrical noise, which is crucial for sensitive applications where signal integrity is paramount.

Applications

The versatility of the GMA2485C makes it suitable for a diverse set of applications. It is commonly used in:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

The GMA2485C boasts impressive technical specifications that meet the demands of modern electronic devices. Some of its key specifications include:

  • Operating Temperature Range: Specified by ON Semiconductor for optimal performance under varying environmental conditions.
  • Electrical Characteristics: Detailed in the datasheet, including voltage ratings, current capabilities, and power dissipation.
  • Package Information: The GMA2485C is available in various package types to suit different mounting and space requirements.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The GMA2485C is subjected to rigorous testing and quality control measures to ensure it meets the company's stringent standards for reliability and performance.

Environmental Compliance

Aligned with global environmental standards, the GMA2485C is manufactured with eco-friendly practices and materials, ensuring compliance with regulations such as RoHS (Restriction of Hazardous Substances).

For detailed information, technical support, and ordering details for the GMA2485C, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

Broadcom Limited
LED DISPL 5X7 2X8CHAR 3.8MM HER / Dot Matrix Display Module 5 x 7 Red Serial 1.40" L x 0.78" W x 0.20" H (35.56mm x 19.81mm x 5.08mm)
Lowest to $124.0602
Lumex Opto/Components Inc.
LED 23.8MMRND 13LED-CLSTR SUPGRN / Dot Matrix Display Module 13 Round Common Anode Green 11V, 8.8V 0.94" Dia x 0.39" H (23.90mm x 10.00mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 11MM RND 3LED-CLUSTER SUPGRN / Dot Matrix Display Module 3 Round Green 6.6V 0.43" Dia x 0.39" H (11.00mm x 9.90mm)
Need more? Email Us
Visual Communications Company - VCC
DISPL 0.7" DOT-MATRIX YLW-GRN CA / Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Green 2.1V 0.70" L x 0.50" W x 0.25" H (17.80mm x 12.70mm x 6.30mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 11MM RND 3LED-CLUSTER SUPRED / Dot Matrix Display Module 3 Round Red 5.4V 0.43" Dia x 0.39" H (11.00mm x 9.90mm)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DISPLAY 10CHAR .145" 5X5 HEG / Dot Matrix Display Module 5 x 5 Green Serial 1.50" L x 0.39" W x 0.20" H (38.10mm x 10.00mm x 5.10mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 17MM RND 7LED-CLSTR 3RED4GRN / Dot Matrix Display Module 7 Round 3 Red, 4 Green 4.4V Green, 5.4V Red 0.67" Dia x 0.40" H (17mm x 10.10mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED T-5MM 17MM SQ 9LED ULT SBLU / Dot Matrix Display Module 3 x 3 Common Anode Blue 10.5V 0.67" L x 0.67" W x 0.41" H (17.00mm x 17.00mm x 10.30mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 11MM RND 3LED-CLUSTER SUPYEL / Dot Matrix Display Module 3 Round Yellow 6.3V 0.43" Dia x 0.39" H (11.00mm x 9.90mm)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess