Products specifications Report Issue?

Category Optoelectronics - LED Dot Matrix and Cluster
Mfr Broadcom Limited
Series HCMS-29xx
Package Tube
Product Status Active
Millicandela Rating 114µcd
Size / Dimension 1.69" L x 0.45" W x 0.21" H (42.93mm x 11.43mm x 5.33mm)
Color Green
Configuration 5 x 7
Interface Serial
Base Product Number HCMS-2973
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.20.0040
Win Source Part Number 457555-HCMS-2973
Ultra Librarian 3D Model Ultra Librarian HCMS-2973 CAD Model

Description

The HCMS-2973 is a green LED dot matrix and cluster component manufactured by Broadcom Limited.

  • Series: HCMS-29xx series
  • Package: tube
  • Size Dimension: 1.69" L x 0.45" W x 0.21" H (42.93mm x 11.43mm x 5.33mm)
  • Standard Package Quantity: 10 pieces
  • Configuration: 5 x 7
  • Interface: serial
  • Millicandela Rating: 114µcd
  • Forward Voltage (Vf): not specified
  • Internal Connection: not specified
  • HTSUS Code: 8531.20.0040

You May Also Be Interested in

Adafruit Industries LLC
MINIATURE ULTRA-BRIGHT 8X8 WHITE
Need more? Email Us
ECAD model for 1079
Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM GREEN / Dot Matrix Display Module 5 x 7 Green Serial 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm)
Lowest to $136.3637
ECAD model for HCMS-2963
OSRAM Opto Semiconductors Inc.
Serial Input Alphanumeric Industrial Display | DISPLAY 4CHAR .200" HI EFF GREEN
Need more? Email Us
ECAD model for ISD2313
Kingbright Corporation
LED MATRIX 5X7 2 630NM RED
Need more? Email Us
ECAD model for TC20-11SURKWA
Broadcom Limited
High Performance CMOS 5 x 7 Alphanumeric Displays | LED DISPLAY 5X7 8CHAR 3.8MM HER
Need more? Email Us
ECAD model for HCMS-2912
Sipex Corporation
Low Power Microprocessor Supervisory with Battery Switch-Over
Need more? Email Us
ECAD model for SP704EN
Kingbright Corporation
LED MATRIX 5X7 0.7 630NM RED
Need more? Email Us
ECAD model for TA07-11SURKWA
OSRAM Opto Semiconductors Inc.
INTELLIGENT DISP 4CHAR 5X7 YLW / Alphanumeric Displays Panel 4DIGIT 140LED Yellow 14-Pin DIP
Need more? Email Us
ECAD model for SLY2016
Broadcom Limited
Eight Character 5 mm Smart Alphanumeric Display | LED DISPLAY 5X7 8CHAR 5MM YLW
Need more? Email Us
ECAD model for HDSP-2531

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention