Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Millicandela Rating 64μcd
Parts Dimension 0.70" L x 0.40" W x 0.20" H (17.8mm x 10.2mm x 5.1mm)
Color Red
Configuration 5 x 7
Interface Parallel, 8-Bit
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1178977-HCMS-2902
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCMS-2902 CAD Model

Description

The HCMS-2902 is a red color 5 x 7 configuration optoelectronic product manufactured by Broadcom Limited.

  • Part Number: 1178977
  • Interface: 8-bit parallel
  • Millicandela Rating: 64μcd
  • Internal Connection: Not specified
  • Manufacturer's Homepage: www.home.agilent.com
  • Supply and Demand: Limited
  • Manufacturer Pack Quantity: 20
  • MSL Level: 1 (unlimited)
  • Product Dimensions: 0.70" L x 0.40" W x 0.20" H (17.8mm x 10.2mm x 5.1mm)

You May Also Be Interested in

Broadcom Limited
High Performance CMOS 5 x 7 Alphanumeric Displays | LED DISPLAY 5X7 8CHAR 3.8MM ORN
Need more? Email Us
ECAD model for HCMS-2914
Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM ORN / Dot Matrix Display Module 5 x 7 Orange Serial 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm)
Lowest to $82.1053
ECAD model for HCMS-2964
Broadcom Limited
Eight Character 5 mm and 7 mm Smart Alphanumeric Displays | LED DISPLAY 5X7 8CHAR 5MM YLW
Need more? Email Us
ECAD model for HDSP-2111
Broadcom Limited
LED DISPLAY 5X7 5MM 4CHAR YELLOW / Dot Matrix Display Module 5 x 7 Yellow 7-Bit ASCII 0.99" L x 0.79" W x 0.26" H (25.15mm x 20.07mm x 6.60mm)
Lowest to $38.3997
ECAD model for HDLY-2416
Broadcom Limited
LED DISPLAY 5X7 8CHAR 5MM HER / Dot Matrix Display Module 5 x 7 Red Serial 1.69" L x 0.45" W x 0.21" H (42.93mm x 11.43mm x 5.33mm)
Need more? Email Us
ECAD model for HCMS-2972
OSRAM Opto Semiconductors Inc.
DISPLAY 8CHAR .200" HI EFF GREEN / Dot Matrix Display Module 5 x 7 Green Parallel, 8-Bit 1.68" L x 0.77" W x 0.21" H (42.67mm x 19.58mm x 5.31mm)
Lowest to $5.3361
ECAD model for HDSP2114S
OSRAM Opto Semiconductors Inc.
INTELLIGENT DISP 4CHAR 5X7 RED
Lowest to $25.1993
ECAD model for DLR1414
Broadcom Limited
LED DISPLAY 5X7 8CHAR 5MM GREEN / Dot Matrix Display Module 5 x 7 Green Serial 1.69" L x 0.45" W x 0.21" H (42.93mm x 11.43mm x 5.33mm)
Need more? Email Us
ECAD model for HCMS-2973
ams
DISPLAY 8CHAR .200" YELLOW
Need more? Email Us
ECAD model for HDSP2111S

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention