EN
  • EN
  • DE

391KD07J

Part No 391KD07J
Manufacturer Yageo
Catalog Varistors, MOVs
Description VARISTOR 390V 1.75KA DISC 7MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit ProtectionVaristors, MOVs
Manufacturer Yageo
Series 07D
Packaging Bulk
Part Status Active
Maximum AC Volts 250 V
Maximum DC Volts 320 V
Varistor Voltage (Min) 351 V
Varistor Voltage (Typ) 390 V
Varistor Voltage (Max) 429 V
Current - Surge 1.75 kA
Energy 35J
Number of Circuits 1
Capacitance @ Frequency 130 pF @ 1 kHz
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Through Hole
Package / Case Disc 7mm
Ultra Librarian 3D Model Ultra Librarian 391KD07J CAD Model

You May Also Be Interested in

Bourns Inc.
VARISTOR 39V 1.2KA 2220
Lowest to $1.3127
Panasonic
VARISTOR 270V 3.5KA DISC 11.5MM
Lowest to $0.2213
Bourns Inc.
VARISTOR 39V 500A DISC 10MM
Need more? Email Us
Panasonic
VARISTOR 270V 10KA DISC 21.5MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 33V 1KA DISC 14MM
Need more? Email Us
Panasonic
VARISTOR 56V 250A DISC 7MM
Need more? Email Us
Panasonic
VARISTOR 39V 1KA DISC 11.5MM
Need more? Email Us
Panasonic
VARISTOR 240V 8KA MODULE
Need more? Email Us
Bourns Inc.
VARISTOR 10KA DISC 20MM
Lowest to $3.6818

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,315+ $0.0381 $50.1015
3,195+ $0.0313 $100.0035
4,955+ $0.0303 $150.1365
6,830+ $0.0293 $200.1190
8,805+ $0.0284 $250.0620
11,815+ $0.0254 $300.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 1315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess