Products specifications Report Issue?

Category Optoelectronics - LED Dot Matrix and Cluster
Mfr Broadcom Limited
Series HCMS-29xx
Package Tube
Product Status Active
Millicandela Rating 64µcd
Size / Dimension 1.69" L x 0.45" W x 0.21" H (42.93mm x 11.43mm x 5.33mm)
Color Red
Configuration 5 x 7
Interface Serial
Base Product Number HCMS-2972
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.20.0040
Win Source Part Number 141690-HCMS-2972
Ultra Librarian 3D Model Ultra Librarian HCMS-2972 CAD Model

Description

The HCMS-2972 is a red LED dot matrix display from Broadcom Limited. It belongs to the HCMS-29xx series and comes in a tube package. The display has a size of 1.69" L x 0.45" W x 0.21" H (42.93mm x 11.43mm x 5.33mm) and a configuration of 5 x 7. It is designed for serial interface and has a millicandela rating of 64μcd. The HCMS-2972 is an active product with an ECCN of EAR99 and is unaffected by REACH regulations. It is commonly used in optoelectronics applications and is available in a standard package of 10 pcs. With its high-quality performance and compact design, the HCMS-2972 is a reliable choice for various electronic projects.

You May Also Be Interested in

Broadcom Limited
LED DISPLAY 5X7 4CHAR 3.8MM GRN / Dot Matrix Display Module 5 x 7 Green Serial 0.70" L x 0.40" W x 0.20" H (17.80mm x 10.20mm x 5.10mm)
Lowest to $62.8174
ECAD model for HCMS-2903
OSRAM Opto Semiconductors Inc.
DISPLAY 8CHAR .200" HI EFF GREEN / Dot Matrix Display Module 5 x 7 Green Parallel, 8-Bit 1.68" L x 0.77" W x 0.21" H (42.67mm x 19.58mm x 5.31mm)
Lowest to $5.3361
ECAD model for HDSP2114S
Broadcom Limited
High Performance CMOS 5 x 7 Alphanumeric Displays | LED DISPLAY 5X7 8CHAR .2" RED
Lowest to $66.0299
ECAD model for HCMS-2975
Broadcom Limited
Eight Character 5.0 mm (0.2 inch) Glass/Ceramic Intelligent 5 X 7 Alphanumeric Displays for Military Applications | DISPLAY 5X7 8DIGIT .2" 32DIP YLW
Need more? Email Us
ECAD model for HDSP-2131
OSRAM Opto Semiconductors Inc.
DISPLAY PROGRAMMABLE
Need more? Email Us
ECAD model for SIDV5545-20
Broadcom Limited
High Performance CMOS 5 x 7 Alphanumeric Displays | LED DISPLAY 5X7 8CHAR 3.8MM ORN
Need more? Email Us
ECAD model for HCMS-2914
OSRAM Opto Semiconductors Inc.
DISPLAY 4CHAR .150" RED / Dot Matrix Display Module 5 x 7 Red 1.7V Serial 0.70" L x 0.29" W x 0.10" H (17.80mm x 7.40mm x 2.50mm)
Need more? Email Us
ECAD model for ISD2010
Fairchild/ON Semiconductor
1.2 INCH 30.5mm 5 X 7 DOT MATRIX STICK DISPLAY
Need more? Email Us
ECAD model for GMA8275C
Broadcom Limited
Eight Character 5 mm and 7 mm Smart Alphanumeric Displays | LED DISPLAY 5X7 8CHAR 5MM HE RED
Lowest to $78.2328
ECAD model for HDSP-2112

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention