Product Overview: SN74ALS573CDBR by Texas Instruments
The SN74ALS573CDBR is a high-performance, octal transparent D-type latch with 3-state outputs, designed and manufactured by Texas Instruments. This integrated circuit is a part of the Advanced Low-Power Schottky (ALS) logic family, which is known for its balance between speed and power consumption, making it an ideal choice for a wide range of applications in the electronics industry.
Key Features
- Logic Type: Octal D-Type Transparent Latch
- Output Type: 3-State, allowing for bus-oriented applications
- Package: Comes in a 20-pin SSOP (Shrink Small Outline Package) that is surface-mountable and suitable for compact PCB designs
- Operating Temperature: Ranges from 0°C to 70°C, suitable for commercial-grade applications
- Supply Voltage: Typically 5V, compatible with TTL (Transistor-Transistor Logic) levels
- Propagation Delay Time: Fast access and minimal delay times ensure high-speed operation for the system
- IC Interface Type: Parallel, providing straightforward connectivity and data flow
Applications
The SN74ALS573CDBR is versatile and can be used in various applications such as:
- Temporary storage of data
- Buffering for data buses
- Communication systems
- Microprocessor or microcontroller systems
- Industrial control systems
- Portable electronics
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The SN74ALS573CDBR is produced with stringent quality control measures, ensuring that it meets the industry standards for performance and longevity. Customers can trust this product to perform reliably in their electronic designs.
Support and Resources
For designers and engineers, Texas Instruments provides comprehensive technical support for the SN74ALS573CDBR. This includes detailed datasheets, application notes, and design resources that are available on the Texas Instruments website. Additionally, TI's extensive community forum and customer service are available to assist with any technical queries or design challenges.