Products specifications Report Issue?

Win Source Part Number WS1307291-HDSP2111S
Category Optoelectronics LED Dot Matrix and Cluster
Manufacturer ams-OSRAM USA INC.
Packaging  Tray
Part Status Obsolete
Millicandela Rating 210µcd
Size / Dimension 1.68" L x 0.77" W x 0.21" H (42.67mm x 19.58mm x 5.31mm)
Color Yellow
Configuration 5 x 7
Interface Parallel, 8-Bit
Wavelength 583 nm
Ultra Librarian 3D Model Ultra Librarian HDSP2111S CAD Model

Description

  • Eight 0.200" Dot Matrix Characters in Red, Yellow, High Efficiency Red, Green, High Efficiency Green, or Soft Orange 
  • Built-in 128 Character ROM, Mask Programmable for Custom Fonts • Readable from 8 Feet (2.5 meters)
  • Built-in Decoders, Multiplexers and Drivers 
  • Wide Viewing Angle, X Axis ± 55°, Y Axis ± 65° 
  • Programmable Features:  Individual Flashing Character  Full Display Blinking  Multi-Level Dimming and Blanking  Clear Function  Self Test 
  • Internal or External Clock 
  • End Stackable Dual-In-Line Plastic Package 
  • Read/Write Capability 
  • 16 User Definable Characters

You May Also Be Interested in

Adafruit Industries LLC
MINIATURE ULTRA-BRIGHT 8X8 WHITE
Need more? Email Us
ECAD model for 1079
Kingbright Corporation
LED MATRIX 5X7 0.7 630NM RED
Need more? Email Us
ECAD model for TA07-11SURKWA
Broadcom Limited
DISPLAY 5X7 0.2\
Lowest to $194.8092
ECAD model for HDLS-2416
Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM YLW
Need more? Email Us
ECAD model for HCMS-2351
Broadcom Limited
Eight Character 5 mm and 7 mm Smart Alphanumeric Displays | LED DISPLAY 5X7 8CHAR 5MM YLW
Need more? Email Us
ECAD model for HDSP-2111
Kingbright Corporation
LED MATRIX 5X7 1.2\
Need more? Email Us
ECAD model for TA12-11GWA
Broadcom Limited
LED DISPLAY 5X7 5MM 4CHAR HE RED / AlphanumericDisplay Matrix Module 4DIGIT 140LED Hi-Eff. Red 18-Pin DIP Tube
Lowest to $65.6843
ECAD model for HDLO-2416
Broadcom Limited
LED DISPL 5X7 2X8CHAR 3.8MM GRN
Need more? Email Us
ECAD model for HCMS-2923
OSRAM Opto Semiconductors Inc.
DISPLAY PROGRAMMABLE
Need more? Email Us
ECAD model for SIDV5545-20

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention