EN
  • EN
  • DE

LTP-3057AC

Part No LTP-3057AC
Manufacturer Lite-On Inc.
Catalog Display Modules - LED Dot Matrix and Cluster
Description DISPLAY DOT MATRX RED LC 3.0"5X7 / Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Red 3.6V 2.24" L x 3.15" W x 0.35" H (56.90mm x 79.90mm x 8.90mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Dot Matrix and Cluster
Mfr Lite-On Inc.
Package Tray
Millicandela Rating 20mcd
Internal Connection Common Cathode Row, Common Anode Column
Dimension 2.24" L x 3.15" W x 0.35" H (56.90mm x 79.90mm x 8.90mm)
Color Red
Configuration 5 x 7
Voltage - Forward (Vf) (Typ) 3.6V
Base Product Number LTP-3057
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 14
Win Source Part Number 1100695-LTP-3057AC
Ultra Librarian 3D Model Ultra Librarian LTP-3057AC CAD Model

Description

The LTP-3057AC is a red LED dot matrix display module manufactured by Lite-On Inc.

  • Configuration: 5 x 7
  • Millicandela Rating: 20mcd
  • Voltage-Forward (Vf): 3.6V
  • Internal Connection: Common Cathode Row, Common Anode Column
  • Package: Tray
  • Standard Package: 14
  • Dimension: 2.24" L x 3.15" W x 0.35" H (56.90mm x 79.90mm x 8.90mm)
  • Type: Optoelectronic Display Module

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
INTELLIGENT DISP 8CHAR 5X7 HER / Dot Matrix Display Module 5 x 7 Red Serial 1.69" L x 0.45" W x 0.21" H (42.93mm x 11.43mm x 5.33mm)
Need more? Email Us
Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM GREEN / Dot Matrix Display Module 5 x 7 Green Serial 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm)
Lowest to $33.7612
Visual Communications Company - VCC
DISPL 0.7" DOT-MATRIX YLW-GRN CA / Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Green 2.1V 0.70" L x 0.50" W x 0.25" H (17.80mm x 12.70mm x 6.30mm)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DISPLAY 4CHAR 5X7 SER YELLOW SIP / Dot Matrix Display Module 5 x 7 Yellow Parallel, 8-Bit, SPI 0.78" L x 0.40" W x 0.20" H (19.70mm x 10.20mm x 5.10mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 17MM SQR 9LED-CLUSTER ULTRED / Dot Matrix Display Module 3 x 3 Red 5.4V 0.67" L x 0.67" W x 0.41" H (17.00mm x 17.00mm x 10.30mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED T-5MM 17MM RND 7LED ULT SBLU / Dot Matrix Display Module 7 Round Common Anode Blue 10.5V, 7V 0.67" Dia x 0.40" H (17mm x 10.10mm)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DISPLAY 10CHAR .145" 5X5 GRN / Dot Matrix Display Module 5 x 5 Green Serial 1.50" L x 0.39" W x 0.20" H (38.10mm x 10.00mm x 5.10mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED T-5MM 17MM SQ 9LED ULT SBLU / Dot Matrix Display Module 3 x 3 Common Anode Blue 10.5V 0.67" L x 0.67" W x 0.41" H (17.00mm x 17.00mm x 10.30mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 17MM SQR 9LED-CLUSTER SUPRED / Dot Matrix Display Module 3 x 3 Red 5.4V 0.67" L x 0.67" W x 0.41" H (17.00mm x 17.00mm x 10.30mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess