Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Millicandela Rating 7.5mcd
Parts Dimension 1.68" L x 0.77" W x 0.21" H (42.59mm x 19.58mm x 5.31mm)
Color Yellow
Configuration 5 x 7
Interface Parallel, 8-Bit
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1179717-HDSP-2111
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HDSP-2111 CAD Model

Description

The Broadcom Limited 1179717-HDSP-2111 is a yellow optoelectronics component with a configuration of 5 x 7. 1179717-HDSP-2111 is manufactured by Broadcom Limited.

  • Color: Yellow
  • Configuration: 5 x 7
  • Interface: Parallel, 8-bit
  • Millicandela Rating: 7.5mcd
  • Internal Connection: Not specified
  • Family: HSMP-4810
  • Voltage-Forward (Vf): - volts
  • Manufacturer Pack Quantity: 10
  • MSL Level: 1 (Unlimited)
  • Part Dimensions: 1.68" L x 0.77" W x 0.21" H (42.59mm x 19.58mm x 5.31mm)
  • Category: Optoelectronics

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory with Battery Switch-Over
Need more? Email Us
ECAD model for SP704EN
Kingbright Corporation
LED MATRIX 5X7 0.7" 565NM GN / Dot Matrix Display Module 5 x 7 Common Anode Row, Common Cathode Column Green 2.2V 0.50" L x 0.70" W x 0.25" H (12.70mm x 17.78mm x 6.40mm)
Need more? Email Us
ECAD model for TC07-11GWA
OSRAM Opto Semiconductors Inc.
DISPLAY PROGRAMMABLE
Need more? Email Us
ECAD model for SIDV5545-20
Kingbright Corporation
LED MATRIX 5X7 1.2\
Need more? Email Us
ECAD model for TA12-11GWA
Broadcom Limited
DISPLAY 5X7 0.27\
Need more? Email Us
ECAD model for HDLY-3416
Broadcom Limited
High Performance CMOS 5 x 7 Alphanumeric Displays | LED DISPLAY 5X7 8CHAR 3.8MM ORN
Need more? Email Us
ECAD model for HCMS-2914
Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM YLW
Need more? Email Us
ECAD model for HCMS-2351
Kingbright
LED MATRIX 5X7 0.7\
Lowest to $4.8896
ECAD model for TA07-11SRWA
Broadcom Limited
LED DISPLAY 5X7 4CHAR 3.8MM RED
Lowest to $69.7706
ECAD model for HCMS-3906

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention