EN
  • EN
  • DE

FSBF5CH60BS

Part No FSBF5CH60BS
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description RAIL/600V, -5A , Igbt, Smart Power Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Collector Emitter Saturation Voltage 2 V
Collector Emitter Voltage (VCEO) 600 V
Current 5 A
Lead Free Yes
Maximum Operating Temperature 150 °C
Max Power Dissipation 19 W
Min Operating Temperature -40 °C
RoHS Compliant
Voltage 600 V
Win Source Part Number 972641-FSBF5CH60BS
Categories PMIC - Power Management - Specialized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FSBF5CH60BS CAD Model

Description

The ON Semiconductor FSBF5CH60BS is an advanced smart power module designed to provide a high-efficiency, compact, and reliable solution for driving three-phase motor applications. This module is part of ON Semiconductor's Motion SPM® 5 series, which is known for integrating drive and protection systems into a single package, simplifying design and reducing time-to-market for engineers.

Key Features

  • Integrated Design: The FSBF5CH60BS combines IGBTs, diodes, and gate drivers in one package, reducing the number of components required and simplifying the circuit design.
  • High Performance: With a 600V rating and a 5A current capacity, this module is capable of handling demanding applications with ease.
  • Advanced IGBT Technology: Utilizing ON Semiconductor's field stop trench IGBTs, the module offers low saturation voltage and fast switching characteristics, leading to improved efficiency.
  • Overcurrent Protection: The module includes an overcurrent protection function, which helps prevent damage to the IGBTs due to excessive current.
  • Under-voltage Lockout: The under-voltage lockout feature ensures that the IGBTs operate only when there is sufficient gate voltage, preventing malfunctions.
  • Thermal Shutdown: A built-in thermal shutdown function provides additional protection against overheating, enhancing the module's reliability.

Applications

The FSBF5CH60BS is ideal for a wide range of applications, including:

  • AC Motor Drives
  • Air Conditioner Compressors
  • Industrial Pumps
  • Fans and Blowers
  • Refrigeration Compressors

Why Choose FSBF5CH60BS?

Choosing the FSBF5CH60BS smart power module from ON Semiconductor means opting for a product that offers high integration, efficiency, and reliability. Its compact size and integrated features make it a go-to solution for engineers looking to improve their system design with a product from a trusted manufacturer. With this module, ON Semiconductor continues its commitment to providing innovative power management solutions that meet the evolving needs of modern applications.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,038 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess