EN
  • EN
  • DE

PS21245-E

Part No PS21245-E
Manufacturer Powerex Inc.
Catalog Power Drivers - Modules
Description Intellimod™ Module Dual-In-Line Intelligent Power Module (20 Amperes/600 Volts)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Powerex Inc.
Win Source Part Number 1239415-PS21245-E
Manufacturer Homepage www.pwrx.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Motor Drive & Control, Motor Drive & Control, Power Management
Ultra Librarian 3D Model Ultra Librarian PS21245-E CAD Model

Description

The PS21245-E is an intelligent power module (IPM) from Powerex Inc., designed for driving small to medium capacity motors. This module integrates gate drivers, bootstrap diodes, and IGBTs in a compact package, offering excellent performance and protection features for motor control applications.

Applications:

  • Air Conditioners: Used in the inverter drives of air conditioner compressors.
  • Washing Machines: Employed in the motor control systems of washing machines.
  • Refrigerators: Integrated into the variable speed drives of refrigerator compressors.
  • Industrial Motor Drives: Utilized in general-purpose industrial motor control applications.
  • Fan Motors: Used in high-efficiency fan motor drives.

Features:

  • Integrated Gate Drivers: Simplifies design and reduces component count.
  • Bootstrap Diodes: Integrated high-voltage bootstrap diodes for high-side gate drive.
  • IGBTs: Utilizes high-performance IGBTs for efficient power switching.
  • Overcurrent Protection: Built-in overcurrent protection to prevent damage from excessive current.
  • Undervoltage Lockout: Protects against undervoltage conditions.

Benefits:

  • Simplified Design: Integrated components reduce design complexity and time.
  • Improved Reliability: Protection features enhance system reliability.
  • High Efficiency: IGBTs enable efficient power switching, reducing energy consumption.
  • Compact Size: Module form factor allows for easy integration into compact designs.
  • Reduced BOM Cost: Integration reduces the bill of materials (BOM) cost.

The PS21245-E's integrated design and protection features make it an ideal choice for modern motor control applications. It provides a compact and reliable solution for driving motors in a variety of appliances and industrial equipment. The overcurrent protection and undervoltage lockout features ensure safe and reliable operation.

Technical Specifications: Specifications generally include a voltage rating of 600V, a current rating of 15A, and operating frequencies up to 20 kHz. Refer to the manufacturer's datasheet for precise technical details including thermal characteristics and switching performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
Smart Power Module
Lowest to $13.1955
Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications. | IC PWR HYBRID 600V 16A SIP2
Need more? Email Us
ON Semiconductor
Motion SPMR 3 Series | MODULE SPM 600V 30A SPMEC
Lowest to $25.9072
ON Semiconductor
Motion SPMR 5 SuperFETR Series | MOD SPM 600V 1A SPM5N-023
Lowest to $9.3844
Powerex Inc.
High Power Switching Applications Motor Control Applications | IPM MOD CMPCT DUAL 600V 300A
Lowest to $1.6343
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Lowest to $150.6524
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $28.2401
ON Semiconductor
Smart Power Module | MODULE SPM 600V 5A 3PH SPM27-JA
Lowest to $15.1270
Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $9.6045

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess