EN
  • EN
  • DE

FCBS0550

Part No FCBS0550
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description Smart Power Module (SPM) | IC SMART POWER MOD SPM27-BA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Part Status Last Time Buy
Type MOSFET
Configuration 3 Phase
Current 5A
Voltage 500V
Voltage - Isolation 2500Vrms
Manufacturer Package 27-PowerDIP Module (1.205", 30.60mm)
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1173557-FCBS0550
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FCBS0550 CAD Model

Description

The ON Semiconductor FCBS0550 is a state-of-the-art Schottky barrier rectifier designed for high-efficiency power conversion applications. This robust semiconductor device offers a forward current of 5A with a low forward voltage drop, ensuring minimal power loss and enhanced system reliability. It is well-suited for use in a wide array of electronic circuits, including power supplies, inverters, and as freewheeling diodes in various applications.

Key Features

  • High Forward Surge Capability: The FCBS0550 is capable of withstanding high surge currents, making it ideal for applications that experience transient overloads.
  • Low Power Loss: With its low forward voltage drop, the device ensures that power loss is kept to a minimum, enhancing overall efficiency.
  • High-Temperature Operation: Engineered to perform reliably in high-temperature environments, the FCBS0550 can operate at junction temperatures up to 150°C.
  • Guard Ring Die Construction: The inclusion of a guard ring die construction provides enhanced reliability and performance by protecting against potential voltage spikes.

Applications

The versatility of the FCBS0550 allows it to be integrated into a variety of applications. It is particularly well-suited for:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • LED lighting
  • Automotive applications
  • Solar inverters
  • Battery charging systems

Environmental Compliance

ON Semiconductor is committed to environmental sustainability. The FCBS0550 complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances such as lead, mercury, and cadmium. This commitment to environmental responsibility not only helps protect the planet but also ensures that the product can be used in a wide range of markets with strict environmental regulations.

Conclusion

The ON Semiconductor FCBS0550 Schottky barrier rectifier is an outstanding choice for designers looking to enhance power efficiency and reliability in their electronic systems. Its combination of high surge capability, low power loss, and high-temperature operation, along with its compliance with environmental standards, makes it a versatile and responsible choice for modern electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
1200 V Motion SPMR 2 Series
Lowest to $62.7272
ON Semiconductor
Smart Power Module (SPM) | MODULE SPM 60V 2.6A SPM5D
Lowest to $7.9762
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $24.0875
Fairchild/ON Semiconductor
Motion SPMR 3 Series
Lowest to $51.6177
Fuji Electric
63.1W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $14.5523
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $28.2401
Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications. | IC PWR HYBRID 600V 16A SIP2
Need more? Email Us
Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $9.6045

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7687 $75.0748
8+ $15.4000 $123.2000
12+ $14.9187 $179.0244
16+ $14.4375 $231.0000
21+ $13.9563 $293.0823
28+ $12.5125 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess