EN
  • EN
  • DE

IRAMX20UP60A

Part No IRAMX20UP60A
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description 20A, 600V with open Emitter Pins | IC PWR HYBRID 600V 20A SIP2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Status Obsolete
Type IGBT
Configuration 3 Phase
Current 20A
Voltage 600V
Voltage - Isolation 2000Vrms
Manufacturer Package 23-PowerSIP Module, 19 Leads, Formed Leads
Manufacturer Pack Quantity 8
MSL Level 1 (Unlimited)
Win Source Part Number 1186845-IRAMX20UP60A
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRAMX20UP60A CAD Model

Description

The Infineon Technologies IRAMX20UP60A is a three-phase IGBT module designed for use in motor control applications.

  • Manufacturer: Infineon Technologies
  • Product Name: IRAMX20UP60A
  • Type: Three-phase IGBT module
  • Application: Motor control applications
  • Maximum Voltage: 600V
  • Current Rating: 20A
  • Voltage Isolation: 2000Vrms
  • Package: 23-PowerSIP Module, 19 Leads, Formed Leads
  • Status: Obsolete
  • Supply and Demand: Limited

You May Also Be Interested in

Fairchild/ON Semiconductor
Smart Power Module
Lowest to $24.0875
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $9.7500
Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
ON Semiconductor
Smart Power Module | MODULE SPM 600V 5A 3PH SPM27-JA
Lowest to $15.1270
Fairchild/ON Semiconductor
1200 V Motion SPMR 2 Series
Lowest to $62.7272
Infineon Technologies
Integrated gate drivers and bootstrap diodes | IC MOD PWR HYBRID 600V 8A
Lowest to $102.6668
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $13.1955
Powerex Inc.
Intellimod™ Module Single-In-Line Intelligent Power Module (3 Amperes/600 Volts)
Need more? Email Us
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $28.2401

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess