EN
  • EN
  • DE

PM50B5LA060#300G

Part No PM50B5LA060#300G
Manufacturer Mitsubishi
Catalog Power Drivers - Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833955-PM50B5LA060#300G
Ultra Librarian 3D Model Ultra Librarian PM50B5LA060#300G CAD Model

Description

The PM50B5LA060#300G is an Intelligent Power Module (IPM) from Mitsubishi Electric. It is designed for driving motors in various applications, offering a compact and reliable solution for power conversion and control.

Applications

  • Air Conditioners: Used in the inverter section to control the speed of the compressor motor, improving energy efficiency.
  • Washing Machines: Employed in washing machines to control the motor speed for different washing cycles.
  • Refrigerators: Integrated into refrigerators to drive the compressor motor with variable speed control, reducing energy consumption.
  • Industrial Motor Drives: Utilized in industrial applications for controlling the speed and torque of electric motors.
  • Servo Drives: Found in servo motor control systems for precise positioning and speed control.

Features

  • Built-in Drive Circuit: Includes gate drive circuitry for easy implementation.
  • Overcurrent Protection: Provides protection against short circuits and overcurrent conditions.
  • Over Temperature Protection: Shuts down the module to prevent damage from overheating.
  • Under Voltage Lockout: Prevents operation when the supply voltage is too low.
  • Compact Size: Small footprint for space-saving designs.

Benefits

  • Improved System Efficiency: Reduces energy consumption and lowers operating costs.
  • Increased System Reliability: Protects against damage from electrical faults and thermal stress.
  • Simplified Design: Reduces the number of external components required and simplifies the design process.
  • Faster Time to Market: Speeds up development time with an integrated solution.
  • Lower System Cost: Reduces overall system cost by integrating multiple functions into a single module.

Additional Details

The PM50B5LA060#300G typically consists of IGBTs (Insulated Gate Bipolar Transistors) and diodes in a three-phase inverter configuration. It operates with a specified voltage and current rating, making it suitable for various motor drive applications. The module is designed to be mounted on a heatsink for proper thermal management. Datasheets provide detailed electrical characteristics, thermal resistance, and application notes for optimal use. This Mitsubishi IPM offers a robust and efficient solution for controlling motors in a wide range of applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Motion SPM® 3 Series / IC SMART PWR MODULE SPM27-EA
Lowest to $22.1968
Fairchild/ON Semiconductor
MOD SPM 600V 10A SPM26-AA
Lowest to $15.7720
Fairchild/ON Semiconductor
MODULE SPM 500V 3A SPM23-CD
Lowest to $9.4467
Fairchild/ON Semiconductor
Smart Power Module 23-Pin SPM23-BD T/R / MODULE SPM 500V 1.2A SPM23
Lowest to $7.6854
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-HD
Need more? Email Us
Fairchild/ON Semiconductor
700V Integrated Power Switch for 16Watt offline flyback converters, 100kHz, Brown In/Out Protection / Green Mode Fairchild Power Switch (FPS?)
Lowest to $0.9021
ON Semiconductor
Smart Power Module (SPM) | IC SMART POWER MOD 2A SPM23-AA
Lowest to $12.5676
Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 257 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess