EN
  • EN
  • DE

FOD814S

Part No FOD814S
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 5KV TRANSISTOR 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features Optoisolator Transistor Output 5000Vrms Channel 4-SMD
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -55°C ~ 105°C
Mounting Surface Mount
Package 4-SMD, Gull Wing
Case / Package 4-SMD
Family Name FOD814
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872155-FOD814S
Ultra Librarian 3D Model Ultra Librarian FOD814S CAD Model

Description

ON Semiconductor FOD814S Optocoupler

The FOD814S is a robust optocoupler device from ON Semiconductor, designed to provide electrical isolation between its input and output with a high current transfer ratio (CTR). This component is part of the FOD814 Series, which is known for its reliability and performance in a wide range of applications where signal isolation is critical.

Key Features

  • High Isolation Voltage: The FOD814S offers an isolation voltage of 5000V RMS, which is ideal for protecting sensitive electronics from high voltage transients.
  • Current Transfer Ratio (CTR): It has a CTR range from 50% to 600% at an input current of 5mA, ensuring efficient signal transmission between circuits.
  • UL Recognized: This optocoupler is UL recognized (File E90700), providing assurance of its safety and reliability for use in various applications.
  • VDE Certified: It also complies with VDE 0884 requirements, further attesting to its high isolation capabilities.
  • Lead-Free and RoHS Compliant: The FOD814S is lead-free and complies with RoHS standards, making it suitable for use in environmentally sensitive applications.

Applications

The FOD814S optocoupler is versatile and can be used in numerous applications, including but not limited to:

  • Power supply regulation and control
  • Signal isolation in PLCs (Programmable Logic Controllers)
  • Digital logic ground isolation
  • Motor control circuits
  • Line receivers

Package and Quality

The device is offered in a 4-pin DIP package, which is compact and suitable for through-hole mounting, making it easy to integrate into various circuit designs. The FOD814S is manufactured with ON Semiconductor's commitment to quality, ensuring high performance and durability for the end-user.

Overall, the FOD814S from ON Semiconductor is a reliable choice for designers looking to implement electrical isolation in their circuits while maintaining signal integrity and adhering to safety standards.

You May Also Be Interested in

Lite-On Inc.
LTV-814S-TP-B LITEON Transistor Output Optocouplers AC INPUT datasheet, inventory, & pricing.
Lowest to $0.0874
Littelfuse Inc.
TRANS/PHOTO OUTPUT PHOTOCOUPLER
Lowest to $4.3657
Vishay
OPTOCOUPLER, PHOTOTRANSISTOR OUT
Lowest to $0.4366
Lite-On Inc.
OPTOISO 5KV DARL W/BASE 6-DIP
Need more? Email Us
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0786
Broadcom Limited
OPTOISO 1.5KV 1CH DARL 8-DIP GW
Need more? Email Us
Vishay
300mA 800V 6V 1.1V DC SMD-6P Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $6.6039
Vishay
OPTOISO 5.3KV 2CH DARL 8SMD
Lowest to $212.0896
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms SMD-4P
Lowest to $0.0618

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess