EN
  • EN
  • DE

MAX1737EEI+

Part No MAX1737EEI+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHRG CTRLR 4-LI+ 28-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1 to 4
Current - Charging Constant
Programmable Features Timer
Battery Pack Voltage 16.8V
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QSOP
Win Source Part Number 140810-MAX1737EEI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1737EEI+ CAD Model

Description

Maxim Integrated's MAX1737EEI+ Battery Charger Controller

The MAX1737EEI+ from Maxim Integrated is a highly sophisticated and efficient battery charger controller designed to cater to the needs of single-cell and multi-cell Lithium-Ion (Li+) battery packs. This integrated circuit is engineered to provide precise voltage and current regulation, ensuring that batteries are charged safely and efficiently, thus prolonging their life and performance.

At the heart of the MAX1737EEI+ lies an advanced charge algorithm that optimizes the charging process. It supports both pre-charge conditioning for deeply discharged batteries and a fast charge mode that reduces the time it takes to fully charge the battery. The transition between charging modes is seamless, thanks to the intelligent control logic embedded within the device.

The MAX1737EEI+ boasts a wide input voltage range, making it suitable for various applications, from portable devices to larger-scale battery systems. Its high level of integration simplifies the design process for engineers, as it requires minimal external components to create a robust charging solution.

Key features of the MAX1737EEI+ include:

  • Accurate voltage regulation, with a precision of ±0.75%, ensuring the battery is charged to the optimal voltage level.
  • Programmable charge current limit, which allows for customization of the charging current to match the specifications of the battery being used.
  • Integrated safety features, including overvoltage protection, to prevent damage to the battery and the charger in the event of a fault condition.
  • Thermal regulation, which reduces the charge current if the device temperature exceeds a specified threshold, enhancing safety and reliability.
  • An easy-to-use I²C interface, enabling system designers to monitor and control the charging parameters through a digital communication bus.
  • Compact 28-pin SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

The MAX1737EEI+ is a versatile and reliable solution for managing the charging of Lithium-Ion batteries. Its precision, coupled with a rich set of features, makes it a top choice for applications where battery integrity and longevity are of paramount importance. Whether for consumer electronics, medical devices, or industrial equipment, the MAX1737EEI+ offers a high-quality charging control solution that designers can trust.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.0490
Intersil
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
Lowest to $4.3333
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7072 $53.6576
19+ $5.5034 $104.5646
29+ $5.3314 $154.6106
39+ $5.1594 $201.2166
51+ $4.9874 $254.3574
68+ $4.4715 $304.0620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,543 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess