EN
  • EN
  • DE

FOD2743B

Part No FOD2743B
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Minimum) 50% at 1mA
Current Transfer Ratio (Maximum) 100% at 1mA
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Current - Output / Channel 50mA
Voltage - Forward (Vf) 1.07V
Vce Saturation (Maximum) 400mV
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-MDIP
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1174965-FOD2743B
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FOD2743B CAD Model

Description

Product Overview: FOD2743B - ON Semiconductor

The FOD2743B is a high-performance, robust optocoupler device designed and manufactured by ON Semiconductor, a leading provider of semiconductor solutions. This device is an essential component for applications requiring electrical isolation between input and output for safety, signal integrity, and noise immunity purposes.

Key Features

  • High Isolation Voltage: The FOD2743B offers an impressive isolation voltage of 5000Vrms, making it suitable for high-voltage applications and providing excellent protection against electrical shocks and surges.
  • High-Speed Performance: With a propagation delay time as low as 500ns, this optocoupler is optimized for high-speed signal transmission, ensuring minimal delay and high data integrity.
  • Wide Operating Temperature Range: The device can operate effectively over a temperature range of -40°C to +100°C, allowing for reliable performance in a variety of harsh environments.
  • Logic Gate Output: The FOD2743B features a logic gate output that can directly interface with microcontrollers and digital circuits, simplifying design and integration.
  • Low Input Current: It operates with a low input current, making it energy-efficient and compatible with low-power devices.

Applications

The FOD2743B is widely used in various applications that require high isolation and fast data transmission. Its typical applications include:

  • Isolated line receivers
  • Microprocessor system interfaces
  • Power supply regulators
  • Industrial controls
  • AC/DC input modules

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The FOD2743B is no exception, as it is rigorously tested to meet stringent industry standards for quality and reliability, ensuring long-term performance and customer satisfaction.

Environmental Compliance

The FOD2743B complies with RoHS and other environmental regulations, reflecting ON Semiconductor's commitment to environmental sustainability and the production of eco-friendly products.

Conclusion

The FOD2743B from ON Semiconductor is a versatile, high-speed optocoupler that offers designers a reliable solution for applications requiring electrical isolation. Its robust features, combined with ON Semiconductor's reputation for quality, make it an excellent choice for a wide range of industrial and commercial uses.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3885 $58.2750
365+ $0.3188 $116.3620
565+ $0.3088 $174.4720
775+ $0.2988 $231.5700
1,000+ $0.2889 $288.9000
1,340+ $0.2590 $347.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess