Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Essentra Components
Packaging Bulk
Type Clip, U-Type
Opening Size 0.440" (11.18mm)
Mounting Fastener
Material Polyvinyl Chloride (PVC)
Color Black
Length 0.520" (13.21mm)
Width 0.500" (12.70mm)
Height 0.450" (11.43mm)
Panel Hole Size 0.094" (2.39mm)
Material Flammability Rating UL94 V-0
Features Flame Retardant
Screw Size #2 (M2)
Win Source Part Number 798949-V-1003
Popularity Medium
Supply and Demand Status Limited
Family Name V-1001
Introduction Date July 07, 2008
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian V-1003 CAD Model

Description

The V-1003 is a black U-type clip electronic component manufactured by Essentra Components.

  • Win Source Part Number: 798949-V-1003
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Length: 0.520 inches
  • Height: 0.450 inches
  • Material: Polyvinyl Chloride (PVC)
  • Flammability Rating: UL94 V-0

You May Also Be Interested in

Essentra Components
CBL CLIP WIRE SADDLE NATURAL ADH
Need more? Email Us
ECAD model for SHKBS-8-01A-RT
Panduit Corp
CBL SUPPORT J-HOOK BLACK BEAM
Need more? Email Us
ECAD model for JP2HBC50RB-L20
Panduit Corp
CBL SUPPORT J-HOOK BLACK BEAM
Need more? Email Us
ECAD model for JP131HBC50RBL20
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
ECAD model for PCL150102
Others
Lowest to $14.2438
ECAD model for PC3089
Panduit Corp
CBL SUPPORT J-HOOK BLK BEAM MNT
Need more? Email Us
ECAD model for JP131SBC50RBL20
Essentra Components
CBL CLAMP STR RLF GRAY FASTENER / Cable Management, Strain Relief Clamp Nylon 6/6 Gray
Need more? Email Us
ECAD model for SRCC-1
Helukabel USA
CBL CLAMP CONDUIT BLACK FASTENER
Need more? Email Us
ECAD model for 99281
Panduit Corp
CBL CLIP C-TYPE BLACK ARROW / Cable Clip, C-Type Black Arrowhead, Winged 0.380" (9.65mm)
Need more? Email Us
ECAD model for PMCC38H25-M0

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention