EN
  • EN
  • DE

MAX395CWE

Part No MAX395CWE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703468-MAX395CWE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX395CWE CAD Model

Description

Maxim Integrated's MAX395CWE: Precision, 8-Channel/Dual 4-Channel, Low-Voltage, Serially Controlled SPST Switches

Maxim Integrated's MAX395CWE is a highly integrated solution designed for applications requiring multiple analog switches with low on-resistance and low crosstalk. This device is a versatile component, suitable for a variety of uses including data acquisition systems, communication systems, and process control environments.

Key Features

  • Multiple Configurations: The MAX395CWE offers 8 SPST switches that can be configured as either 8 individual channels or dual 4-channel switches, providing flexibility for different circuit designs.
  • Low-Voltage Operation: Operating from a single +2.7V to +5.5V supply, the device is ideal for portable and battery-powered applications where power efficiency is crucial.
  • Serial Interface: The device features a 3-wire serial interface that minimizes the number of required I/O lines, which is beneficial for microcontroller-based systems with limited GPIO.
  • Low On-Resistance: With an on-resistance of 100Ω (max) matched between channels to 4Ω (max) and flat (0.8Ω max) over the specified signal range, the MAX395CWE ensures signal integrity and minimal voltage drop across the switch.
  • Low Crosstalk: Crosstalk between channels is minimized, making the device suitable for switching sensitive analog signals without introducing significant noise or interference.
  • ESD Protection: The MAX395CWE provides excellent electrostatic discharge (ESD) protection, ensuring robust performance even in environments where ESD events may occur.

Applications

  • Sample and Hold Circuits
  • Audio and Video Switching
  • Communication Systems
  • Data Acquisition Systems
  • Relay Replacement
  • Process Control

The MAX395CWE is packaged in a 16-pin wide SO package, which allows for a compact footprint on PCBs. Maxim Integrated has designed this device with the intention of providing a reliable, high-performance switching solution that can be easily integrated into a wide range of electronic systems. With its robust feature set and flexible design, the MAX395CWE is an excellent choice for engineers and designers looking to enhance their system's performance with a precision analog switch.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess