EN
  • EN
  • DE

MAX8860EA18

Part No MAX8860EA18
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707038-MAX8860EA18
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8860EA18 CAD Model

Description

Maxim Integrated's MAX8860EA18 Low-Dropout Linear Regulator

The MAX8860EA18 is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This regulator is specifically tailored for portable and space-constrained applications requiring high precision, low noise, and high efficiency.

The MAX8860EA18 offers a fixed output voltage of 1.8V, making it an excellent choice for powering sensitive digital circuits that require a stable and precise voltage supply. With its low dropout voltage, the MAX8860EA18 can maintain regulation with minimal difference between the input and output voltage, which enhances the efficiency of the system, especially when the supply voltage is close to the output voltage.

One of the standout features of the MAX8860EA18 is its low quiescent current, which is particularly beneficial for battery-powered devices as it helps to extend battery life. Additionally, this regulator boasts a high accuracy of ±1.5%, ensuring that the output voltage stays within a tight range even under varying load conditions and temperature changes.

The MAX8860EA18 also includes a range of protective features that safeguard the device and the system it powers. These include thermal overload protection, which prevents damage from overheating, and short-circuit protection, which ensures the regulator and connected components remain safe in the event of a fault. Furthermore, the regulator has a low-noise bypass pin for noise-sensitive applications, which can significantly reduce output noise when connected to a capacitor.

Designed in a small, space-saving package, the MAX8860EA18 is ideal for portable electronics such as PDAs, cellular phones, and wireless devices. Its compact form factor allows for easy integration into designs where board space is at a premium.

In summary, the MAX8860EA18 from Maxim Integrated offers a compelling combination of features for designers looking for a reliable, efficient, and precise voltage regulator. Its low-dropout performance, high accuracy, and protective features make it a smart choice for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess