EN
  • EN
  • DE
  • IT

DAP013FDR2G

Part No DAP013FDR2G
Manufacturer ON Semiconductor
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1142099-DAP013FDR2G
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAP013FDR2G CAD Model

Description

ON Semiconductor DAP013FDR2G Power Rectifier

The ON Semiconductor DAP013FDR2G is a high-performance power rectifier specifically designed to meet the rigorous demands of modern electronic circuits. This advanced semiconductor device is an integral component for power management applications, ensuring efficient and reliable operation in a variety of systems.

Key Features:

  • High Current Capability: The DAP013FDR2G is capable of handling high current loads, making it suitable for high-power applications.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which enhances overall system efficiency by minimizing power loss during operation.
  • Fast Switching Speed: This rectifier is designed for fast switching, reducing transition losses and enabling efficient operation at higher frequencies.
  • High Surge Current Capacity: With its ability to withstand high surge currents, the DAP013FDR2G provides robust performance during transient conditions.
  • Lead-Free Device: This product is a lead-free device, complying with environmental regulations and promoting sustainable electronic design.
  • Surface Mount Package: The DAP013FDR2G comes in a surface-mount package, allowing for compact and efficient PCB design.

Applications:

The versatility of the DAP013FDR2G makes it an ideal choice for a wide range of applications, including:

  • Power supply management
  • DC-DC converters
  • Battery chargers
  • Automotive systems
  • Telecommunication equipment
  • Industrial power systems

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the DAP013FDR2G is no exception. It is manufactured using industry-leading techniques to ensure high reliability and performance under various operating conditions. The device is rigorously tested to meet stringent standards, ensuring that it delivers consistent performance over its lifespan.

With its combination of high efficiency, fast switching, and robust construction, the DAP013FDR2G from ON Semiconductor is a superior choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Cirrus Logic Inc.
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Conexant Systems
Need more? Email Us
Murata Electronics North America
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
UTC
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess