Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 24 Weeks
Features 3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Manufacturer ON Semiconductor
Series OPTOPLANAR®
Package Bulk
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SMD, Gull Wing
Case / Package 8-SMD
Family Name FOD3125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919214-FOD3125SD
Ultra Librarian 3D Model Ultra Librarian FOD3125SD CAD Model

Description

ON Semiconductor FOD3125SD High-Speed Gate Drive Optocoupler

The FOD3125SD is a state-of-the-art high-speed gate drive optocoupler designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is specifically engineered to meet the stringent requirements of driving power IGBTs and MOSFETs in a variety of applications. The FOD3125SD provides electrical isolation between the input signal and the output gate drive, ensuring that high-voltage transients on the power switch do not affect the low voltage control electronics.

Featuring a high peak output current of 2.5A, the FOD3125SD is capable of driving large capacitive loads with ease, making it ideal for use in motor control, industrial inverters, and switching power supplies. Its fast propagation delays and minimal pulse-width distortion enhance the overall efficiency and performance of the system by ensuring precise timing control.

The optocoupler integrates a GaAlAs LED optically coupled to an integrated circuit with a power output stage. This robust design provides a high Common-Mode Rejection (CMR) of 35kV/µs minimum at V<sub>CM = 1500V, which is critical for protecting against the effects of high-speed switching and ensuring stable operation in noisy environments.

The FOD3125SD operates within a wide supply voltage range of 15V to 30V, accommodating various gate drive voltages for different power semiconductor switches. It also features under-voltage lock-out protection (UVLO) with hysteresis, which prevents the power switch from operating at insufficient gate voltages that could otherwise lead to inefficient switching or damage.

For enhanced reliability, the FOD3125SD is housed in a compact, surface-mount 8-pin DIP package with 400 mil spacing (SDIP-8). The package is designed to optimize insulation and minimize package capacitance, providing excellent isolation capabilities while maintaining a small footprint on the PCB.

With its combination of high-speed performance, strong drive capability, and robust isolation features, the ON Semiconductor FOD3125SD is an excellent choice for designers looking to improve efficiency and reliability in their high-power switching applications.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ECAD model for PS9531L2-AX
Infineon Technologies
Single IGBT Driver IC
Lowest to $3.8953
ECAD model for 1ED020I12FA2
ON Semiconductor
HIGH PERFORMANCE ISOLATED DUAL C
Lowest to $4.7573
ECAD model for NCP51561BADWR2G
STMicroelectronics
DISCRETE
Lowest to $4.9731
ECAD model for STGAP2SICSCTR
ON Semiconductor
ISOLATED DUAL-CHANNEL IGBT/MOSFE
Need more? Email Us
ECAD model for NCV57252DWR2G
STMicroelectronics
GALVANICALLY ISOLATED 4 A DUAL G
Lowest to $5.4513
ECAD model for STGAP2HDMTR
Lite-On Inc.
OPTOISO 5KV GATE DRIVER 8SMD
Lowest to $0.4775
ECAD model for LTV-3120S-TA1
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER / 4.3A Gate Driver Capacitive Coupling 3000Vrms 1 Channel 8-SOIC
Lowest to $9.5758
ECAD model for UCC5320SCDWV
ON Semiconductor
ISOLATED HIGH CURRENT GATE DRIVE
Lowest to $4.6383
ECAD model for NCD57090EDWR2G

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1726 $50.7616
39+ $2.6032 $101.5248
60+ $2.5218 $151.3080
82+ $2.4405 $200.1210
106+ $2.3591 $250.0646
142+ $2.1151 $300.3442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 58 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention