EN
  • EN
  • DE

NCV57252DWR2G

Part No NCV57252DWR2G
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description ISOLATED DUAL-CHANNEL IGBT/MOSFE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 80ns, 80ns
Pulse Width Distortion (Max) 10ns
Rise / Fall Time (Typ) 12ns, 10ns
Current - Output High, Low 6.5A, 6.5A
Current - Peak Output 6.5A
Voltage - Forward (Vf) (Typ) -
Voltage - Output Supply 32V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency VDE
Base Product Number NCV57252
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372531-NCV57252DWR2G
Ultra Librarian 3D Model Ultra Librarian NCV57252DWR2G CAD Model

Description

ON Semiconductor NCV57252DWR2G Overview

The NCV57252DWR2G from ON Semiconductor is a highly efficient, automotive-grade, adjustable voltage regulator designed to meet the rigorous standards of automotive applications. This robust component is ideal for powering the sensitive electronics within vehicles, ensuring reliable performance under a variety of conditions.

Key Features

  • High Output Voltage Accuracy: This voltage regulator offers a precision output voltage, ensuring stable operation for sensitive automotive electronics.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for different automotive electrical systems.
  • Adjustable Output: The output voltage is adjustable, providing flexibility for various design requirements.
  • Thermal Protection: With built-in thermal shutdown, the device is protected from overheating, enhancing its reliability and lifespan.
  • Short Circuit Protection: The NCV57252DWR2G includes short circuit protection, which safeguards the regulator and connected devices from potential damage.
  • Low Dropout: The low dropout feature ensures efficient operation even when the input voltage is close to the output voltage.
  • Automotive Qualifications: This product is AEC-Q100 qualified, ensuring it meets the stringent requirements of automotive quality standards.

Applications

The NCV57252DWR2G is suitable for a wide range of automotive applications, including but not limited to:

  • Infotainment Systems
  • Instrument Clusters
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)

Package and Quality

ON Semiconductor's NCV57252DWR2G comes in a robust SOIC-8 package, designed to withstand the harsh environments typically found in automotive settings. The device's quality is backed by ON Semiconductor's reputation for producing reliable, high-performance components that are trusted by automotive manufacturers worldwide.

Whether you're designing new automotive systems or seeking to replace existing components, the NCV57252DWR2G offers the performance, durability, and quality necessary for modern vehicles. It's an excellent choice for ensuring the smooth operation of a vehicle's electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
3Peak
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.1456
MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $0.7277
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $16.0075

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9066 $50.7858
32+ $3.2055 $102.5760
49+ $3.1053 $152.1597
67+ $3.0051 $201.3417
87+ $2.9050 $252.7350
116+ $2.6044 $302.1104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess