EN
  • EN
  • DE

1ED020I12FA2

Part No 1ED020I12FA2
Manufacturer Infineon Technologies
Catalog Isolators - Gate Drivers
Description Single IGBT Driver IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814916-1ED020I12FA2
Ultra Librarian 3D Model Ultra Librarian 1ED020I12FA2 CAD Model

Description

The 1ED020I12FA2 is an EiceDRIVER™ isolated gate driver IC from Infineon Technologies. It is designed to drive IGBTs, MOSFETs, and SiC MOSFETs in high-voltage applications. The driver provides galvanic isolation between the control side and the power stage, enhancing safety and protecting the control circuitry from high-voltage transients.

Applications:

  • Motor drives
  • Inverters
  • Power supplies
  • Industrial automation
  • Renewable energy systems (solar inverters, wind turbines)

Features:

  • Galvanic isolation
  • 2.0A typical gate drive current
  • Short-circuit protection
  • Under-voltage lockout (UVLO)
  • Over-temperature shutdown
  • Active Miller clamping

Benefits:

  • Enhanced system safety due to isolation
  • Improved system reliability with protection features
  • Simplified gate drive design
  • Reduced system cost
  • Increased efficiency

Additional Details:

The 1ED020I12FA2 provides a robust and reliable solution for driving power semiconductors. The integrated short-circuit protection prevents damage to the IGBT or MOSFET in case of a fault. The under-voltage lockout feature ensures that the power semiconductor is not driven when the supply voltage is too low, preventing potentially damaging operating conditions. The over-temperature shutdown feature protects the driver IC itself from overheating. The active Miller clamping function helps to prevent parasitic turn-on of the power semiconductor due to the Miller capacitance. The driver's datasheet specifies the isolation voltage, propagation delay, and other key parameters. Proper layout techniques are crucial to minimize noise and ensure optimal performance of the driver. Consideration should be given to the selection of external components, such as gate resistors, to optimize switching speed and minimize ringing. The 1ED020I12FA2 is designed to meet stringent safety standards and is suitable for use in safety-critical applications. It is particularly well-suited for driving IGBTs and SiC MOSFETs in demanding industrial and automotive environments.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
3Peak
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.1456
Littelfuse Inc.
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.8441
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $0.7277
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9555 $50.2435
42+ $2.4250 $101.8500
64+ $2.3492 $150.3488
88+ $2.2735 $200.0680
114+ $2.1977 $250.5378
153+ $1.9703 $301.4559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess