Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Buffers, Filters
Applications Consumer Video
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 120 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632228-MAX7453CSA
Ultra Librarian 3D Model Ultra Librarian MAX7453CSA CAD Model

Description

MAX7453CSA Video Filter from Maxim Integrated

The MAX7453CSA is a high-quality video filter integrated circuit (IC) designed and manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This versatile IC is specifically crafted for filtering video signals to eliminate unwanted noise and enhance signal quality, making it an ideal solution for applications in video processing and broadcasting.

Key Features

  • Integrated Filters: The device comes with four lowpass filters that are internally configured to provide optimal video signal clarity.
  • Adjustable Filter Characteristics: Users can adjust the filter characteristics to meet the specific needs of their application, allowing for a flexible and customizable video processing experience.
  • Low Power Consumption: The MAX7453CSA is designed for efficiency, with a low operating power requirement that makes it suitable for battery-powered devices and applications where power conservation is crucial.
  • High-Impedance Outputs: This feature ensures minimal loading on the video source, preserving signal integrity and preventing quality degradation.
  • Single-Supply Operation: The device operates on a single supply voltage, simplifying the power design and reducing the overall component count.

Applications

The MAX7453CSA is well-suited for a wide range of applications, including:

  • Video surveillance systems
  • Video signal noise reduction
  • Cable set-top boxes
  • DVD players and recorders
  • Personal video recorders
  • Automotive video systems

Technical Specifications

The MAX7453CSA operates within an ambient temperature range of 0°C to +70°C, making it reliable in various environmental conditions. It comes in a compact 8-pin SOIC package, which is conducive for space-constrained applications. The device also features a 5MHz fixed cutoff frequency, ensuring sharp and clear video output.

Summary

In summary, the MAX7453CSA from Maxim Integrated is a top-tier video filter IC that offers excellent performance, flexibility, and ease of use. Its low power consumption, high-quality filtering, and single-supply operation make it an excellent choice for designers looking to enhance video signal quality across a variety of applications.

You May Also Be Interested in

NJR Corporation/NJRC
WIDE BAND 3 CIRCUITS VIDEO SWITCH
Lowest to $2.4112
ECAD model for NJM2584A
NJR Corporation/NJRC
IC VIDEO SWITCH 3-IN/1-OUT 8-DMP
Lowest to $12.4069
ECAD model for NJM2535M-TE1-#ZZZB
Rohm Semiconductor
2 for input 1 output switch with Termination sense correspondence (Sync with HPD_SINK)
Need more? Email Us
ECAD model for BU16024KV
Rohm Semiconductor
High-precision Gamma Correction IC with built-in DAC
Lowest to $1.1210
ECAD model for BD8143MUV
NJR Corporation/NJRC
IC VIDEO SGNL SUPERIMPOSER 14DMP
Lowest to $2.3328
ECAD model for NJM2207M-TE1
Rohm Semiconductor
SYNC separator IC with AFC
Lowest to $3.1946
ECAD model for BA7071F
NJR Corporation/NJRC
3-INPUT 1-OUTPUT VIDEO SWITCH   
Lowest to $8.1704
ECAD model for NJM2534V
Intersil Corporation
Secyrity Surveillance IC Solutions
Lowest to $3.6531
ECAD model for TW2816
NXP / Nexperia
DisplayPort 2 : 1 multiplexer
Lowest to $2.9249
ECAD model for CBTL04DP211BS

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention